Microchip Technology, Inc. Microcontrollers PIC12F675-I/P

Description
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP
Request a Quote Datasheet
Description
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12F675-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F675-I/P-ND
Microcontrollers PIC12F675-I/P-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP

Buy Now Datasheet
Microcontrollers - 5441692P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
5441692P
Microcontrollers 5441692P
8 bit microcontroller,PIC1 2F675-I/P DIP8

8 bit microcontroller,PIC12F675-I/P DIP8

Supplier's Site
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC12F675-I/P
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC12F675-I/P
IC MCU 8BIT 1.75KB FLASH 8DIP Product overview: PIC12F675-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F675-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 8DIP Product overview: PIC12F675-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F675-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC12F675-I/P - 091637-PIC12F675-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F675-I/P
091637-PIC12F675-I/P
Embedded - Embedded - Microcontrollers - PIC12F675-I/P 091637-PIC12F675-I/P
Manufacturer: Microchip Technology Win Source Part Number: 091637-PIC12F675-I/P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 4x10b Family Name: PIC12F675 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Alternative Parts (Cross-Reference): PIC12F675-I/MFG; PIC12F675T-I/MD; PIC12F675T-I/MF; Introduction Date: March 01, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 091637-PIC12F675-I/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 4x10b
Family Name: PIC12F675
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Alternative Parts (Cross-Reference): PIC12F675-I/MFG; PIC12F675T-I/MD; PIC12F675T-I/MF;
Introduction Date: March 01, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC12F675-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F675-I/P
Microcontrollers PIC12F675-I/P
IC MCU 8BIT 1.75KB FLASH 8DIP

IC MCU 8BIT 1.75KB FLASH 8DIP

Supplier's Site Datasheet
MCU; Flash, 1.75KB; Ram, 64B; I/O, 6; Package, DIP-8 - 70045478 - Allied Electronics, Inc.
Fort Worth, TX, USA
MCU; Flash, 1.75KB; Ram, 64B; I/O, 6; Package, DIP-8
70045478
MCU; Flash, 1.75KB; Ram, 64B; I/O, 6; Package, DIP-8 70045478
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The PIC microcontrollers featuring Microchip's Mid-Range 14-bit program word architecture are available in higher pin count packages with Flash and OTP program memory options. The Flash products offer an operating voltage range of 2.0 V to 5.5 V, small package footprints, interrupt handling, a deeper hardware stack, multiple A/D channels and EEPROM data memory. All of these features provide the Mid-Range microcontrollers with an intelligence level not previously available because of cost or size considerations. Features: Standard Flash Memory 1 µs Instruction Execution 35 Instructions 25 mA Source and Sink Per I/O ICSP™ (In-Circuit Serial Programming™) 1-8-Bit, 1-16-Bit and 1 WD Timer (PIC12F683 1-16 Bit, 2- 8-Bit and 1 WDT) 2.0-5.5 V Operating Range

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The PIC microcontrollers featuring Microchip's Mid-Range 14-bit program word architecture are available in higher pin count packages with Flash and OTP program memory options. The Flash products offer an operating voltage range of 2.0 V to 5.5 V, small package footprints, interrupt handling, a deeper hardware stack, multiple A/D channels and EEPROM data memory. All of these features provide the Mid-Range microcontrollers with an intelligence level not previously available because of cost or size considerations.
Features:

  • Standard Flash Memory
  • 1 µs Instruction Execution
  • 35 Instructions
  • 25 mA Source and Sink Per I/O
  • ICSP™ (In-Circuit Serial Programming™)
  • 1-8-Bit, 1-16-Bit and 1 WD Timer (PIC12F683 1-16 Bit, 2- 8-Bit and 1 WDT)
  • 2.0-5.5 V Operating Range
Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F675-I/P
8-bit Microcontrollers - MCU PIC12F675-I/P
8-bit Microcontrollers - MCU 1.75KB 64 RAM 6 I/O Ind Temp PDIP8

8-bit Microcontrollers - MCU 1.75KB 64 RAM 6 I/O Ind Temp PDIP8

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Dip-8; Product Range Microchip - 77C6296 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Dip-8; Product Range Microchip
77C6296
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Dip-8; Product Range Microchip 77C6296
MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, DIP-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, DIP-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F675-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F675-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F675-I/P
IC MCU 8BIT 1.75KB FLASH 8DIP

IC MCU 8BIT 1.75KB FLASH 8DIP

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC12F675-I/P - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC12F675-I/P
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC12F675-I/P
1.75KB 2V~5.5V PIC 64Byte 20MHz FLASH 5 DIP-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

1.75KB 2V~5.5V PIC 64Byte 20MHz FLASH 5 DIP-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - PIC12F675-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F675-I/P
Microcontrollers PIC12F675-I/P
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC12F675-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12F675-I/P
Embedded - Microcontrollers PIC12F675-I/P
IC MCU 8BIT 1.75KB FLASH 8DIP

IC MCU 8BIT 1.75KB FLASH 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12F675-I/P-ND 5441692P 685-PIC12F675-I/P 091637-PIC12F675-I/P PIC12F675-I/P 70045478 PIC12F675-I/P 77C6296 PIC12F675-I/P PIC12F675-I/P PIC12F675-I/P PIC12F675-I/P
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC12F675-I/P Microcontrollers MCU; Flash, 1.75KB; Ram, 64B; I/O, 6; Package, DIP-8 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Dip-8; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 4x10b Other; 10bit
RAM 0.0640 KB 0.0640 KB 1.75 KB 0.0640 KB 0.0640 KB 0.0640 KB 64 KB 0.0640 KB 0.0640 KB
ROM 1.75 KB 0.1280 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7034BCPZ-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C01976700 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers