Microchip Technology, Inc. Microcontrollers PIC12HV752-I/SN

Description
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC
Request a Quote Datasheet
Description
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12HV752-I/SN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12HV752-I/SN-ND
Microcontrollers PIC12HV752-I/SN-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC12HV752-I/SN - 791881-PIC12HV752-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12HV752-I/SN
791881-PIC12HV752-I/SN
Embedded - Embedded - Microcontrollers - PIC12HV752-I/SN 791881-PIC12HV752-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 791881-PIC12HV752-I/ SN Series: PIC 12F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 20MHz Package: 8-SOIC (0.154", 3.90mm Width) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 5 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH RAM Size: 64 x 8 Data Converters: A/D 4x10b, D/A 1x5b Oscillator Type: Internal Supply Voltage: 2 V ~ 5 V Family Name: PIC12HV752 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): PIC12HV752-I/P; PIC12HV752-I/MF; PIC12HV752T-I/MF; PIC12HV752T-I/SN; Introduction Date: April 01, 2011 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 791881-PIC12HV752-I/SN
Series: PIC 12F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 8-SOIC (0.154", 3.90mm Width)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
RAM Size: 64 x 8
Data Converters: A/D 4x10b, D/A 1x5b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5 V
Family Name: PIC12HV752
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): PIC12HV752-I/P; PIC12HV752-I/MF; PIC12HV752T-I/MF; PIC12HV752T-I/SN;
Introduction Date: April 01, 2011
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC12HV752-I/SN
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC12HV752-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12HV752-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12HV752-I/SN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12HV752-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12HV752-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip - 30T3377 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip
30T3377
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip 30T3377
MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, SOIC-8; Product Range:PIC12 Family PIC12F7xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, SOIC-8; Product Range:PIC12 Family PIC12F7xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC12HV752-I/SN
Embedded - Microcontrollers PIC12HV752-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC

IC MCU 8BIT 1.75KB FLASH 8SOIC

Supplier's Site Datasheet
Microcontrollers - PIC12HV752-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12HV752-I/SN
Microcontrollers PIC12HV752-I/SN
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12HV752-I/SN
8-bit Microcontrollers - MCU PIC12HV752-I/SN
8-bit Microcontrollers - MCU 1.75KB 64BRAM 6 I/O 8MHz Int Osc 5MIPS

8-bit Microcontrollers - MCU 1.75KB 64BRAM 6 I/O 8MHz Int Osc 5MIPS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12HV752-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12HV752-I/SN
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12HV752-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC

IC MCU 8BIT 1.75KB FLASH 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12HV752-I/SN-ND 791881-PIC12HV752-I/SN 685-PIC12HV752-I/SN 30T3377 PIC12HV752-I/SN PIC12HV752-I/SN PIC12HV752-I/SN PIC12HV752-I/SN
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC12HV752-I/SN 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 4x10b; D/A 1x5b
RAM 0.0640 KB 1.75 KB 0.0640 KB 0.0640 KB 0.0640 KB 64 KB
ROM 1.75 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7025BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers