Microchip Technology, Inc. Microcontrollers PIC12LF1552T-I/MU

Description
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-UDFN (2x3)
Request a Quote
Description
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-UDFN (2x3)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC12LF1552T-I/MU is an 8-bit microcontroller featuring a high-performance RISC CPU optimized for C compiler use. It supports a clock input range of DC to 32 MHz, with a minimum instruction cycle time of 125 ns. The device includes 2K words of program memory and 256 bytes of data memory, along with a 16-level deep hardware stack for efficient interrupt handling. This microcontroller operates within a voltage range of 1.8V to 3.6V and incorporates several low-power features, including a sleep current of 20 nA at 1.8V. It also offers a self-programmable feature, power-on reset, and a programmable low-power brown-out reset. The integrated watchdog timer can be configured for periods ranging from 1 ms to 256 seconds. The PIC12LF1552T-I/MU includes a 10-bit analog-to-digital converter with multiple channels, allowing for conversion during sleep mode. It features a flexible oscillator structure with an internal oscillator that can be software-selected for various frequencies. The device supports in-circuit serial programming and has six I/O pins, with capabilities for high current sourcing and sinking. Engineers considering this microcontroller should note its compact 8-pin package and its suitability for low-power applications, making it ideal for battery-operated devices and other energy-sensitive projects.

Datasheet Summary
Powered by GS/AI

The PIC12LF1552T-I/MU is an 8-bit microcontroller featuring a high-performance RISC CPU optimized for C compiler use. It supports a clock input range of DC to 32 MHz, with a minimum instruction cycle time of 125 ns. The device includes 2K words of program memory and 256 bytes of data memory, along with a 16-level deep hardware stack for efficient interrupt handling. This microcontroller operates within a voltage range of 1.8V to 3.6V and incorporates several low-power features, including a sleep current of 20 nA at 1.8V. It also offers a self-programmable feature, power-on reset, and a programmable low-power brown-out reset. The integrated watchdog timer can be configured for periods ranging from 1 ms to 256 seconds. The PIC12LF1552T-I/MU includes a 10-bit analog-to-digital converter with multiple channels, allowing for conversion during sleep mode. It features a flexible oscillator structure with an internal oscillator that can be software-selected for various frequencies. The device supports in-circuit serial programming and has six I/O pins, with capabilities for high current sourcing and sinking. Engineers considering this microcontroller should note its compact 8-pin package and its suitability for low-power applications, making it ideal for battery-operated devices and other energy-sensitive projects.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12LF1552T-I/MUCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12LF1552T-I/MUCT-ND
Microcontrollers PIC12LF1552T-I/MUCT-ND
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-UDFN (2x3)

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-UDFN (2x3)

Buy Now Datasheet
Microcontrollers - PIC12LF1552T-I/MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12LF1552T-I/MUDKR-ND
Microcontrollers PIC12LF1552T-I/MUDKR-ND
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-UDFN (2x3)

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-UDFN (2x3)

Buy Now Datasheet
Microcontrollers - PIC12LF1552T-I/MUTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12LF1552T-I/MUTR-ND
Microcontrollers PIC12LF1552T-I/MUTR-ND
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-UDFN (2x3)

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-UDFN (2x3)

Buy Now Datasheet
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC12LF1552T-I/MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC12LF1552T-I/MU
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC12LF1552T-I/MU
IC MCU 8BIT 3.5KB FLASH 8UDFN Product overview: PIC12LF1552T-I/MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LF1552T-I/M U can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 8UDFN Product overview: PIC12LF1552T-I/MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LF1552T-I/MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC12LF1552T-I/MU - 733389-PIC12LF1552T-I/MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12LF1552T-I/MU
733389-PIC12LF1552T-I/MU
Embedded - Embedded - Microcontrollers - PIC12LF1552T-I/MU 733389-PIC12LF1552T-I/MU
Manufacturer: Microchip Technology Win Source Part Number: 733389-PIC12LF1552T- I/MU Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 32MHz Connectivity: I2C, SPI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH Data Converters: A/D 4x10b Supply Voltage: 1.8V ~ 3.6V Family Name: PIC12LF1552 Categories: Integrated Circuits Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-UFDFN Exposed Pad Alternative Parts (Cross-Reference): PIC12LF1552T-I/MSP; IC12LF1552T-I/SN; PIC12LF1552-I/SN; PIC12LF1552-I/P; Introduction Date: January 22, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: PIC12LF1552 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 5 Date RAM Size: 256 x 8

Manufacturer: Microchip Technology
Win Source Part Number: 733389-PIC12LF1552T-I/MU
Packaging: Reel
Mounting Style: SMD
Core Processor: PIC
Speed: 32MHz
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Supply Voltage: 1.8V ~ 3.6V
Family Name: PIC12LF1552
Categories: Integrated Circuits
Supplier Device Package: 8-UDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-UFDFN Exposed Pad
Alternative Parts (Cross-Reference): PIC12LF1552T-I/MSP; IC12LF1552T-I/SN; PIC12LF1552-I/SN; PIC12LF1552-I/P;
Introduction Date: January 22, 2013
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: PIC12LF1552
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Data Bus Width: 8-Bit
The number of I/O: 5
Date RAM Size: 256 x 8

Buy Now Datasheet
Microcontrollers - PIC12LF1552T-I/MU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12LF1552T-I/MU
Microcontrollers PIC12LF1552T-I/MU
IC MCU 8BIT 3.5KB FLASH 8UDFN

IC MCU 8BIT 3.5KB FLASH 8UDFN

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC12LF1552T-I/MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12LF1552T-I/MU
Embedded - Microcontrollers PIC12LF1552T-I/MU
IC MCU 8BIT 3.5KB FLASH 8UDFN

IC MCU 8BIT 3.5KB FLASH 8UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12LF1552T-I/MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12LF1552T-I/MU
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12LF1552T-I/MU
IC MCU 8BIT 3.5KB FLASH 8UDFN

IC MCU 8BIT 3.5KB FLASH 8UDFN

Supplier's Site
Microcontrollers - PIC12LF1552T-I/MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12LF1552T-I/MU
Microcontrollers PIC12LF1552T-I/MU
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-UDFN (2x3)

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-UDFN (2x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12LF1552T-I/MU
8-bit Microcontrollers - MCU PIC12LF1552T-I/MU
8-bit Microcontrollers - MCU 3.5KB Flash 256bytes RAM 16 MHz Int Osc

8-bit Microcontrollers - MCU 3.5KB Flash 256bytes RAM 16 MHz Int Osc

Buy Now Datasheet
Mcu, 8Bit, 32Mhz, Udfn-Ep-8; Product Range Microchip - 96W5460 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Udfn-Ep-8; Product Range Microchip
96W5460
Mcu, 8Bit, 32Mhz, Udfn-Ep-8; Product Range Microchip 96W5460
MCU, 8BIT, 32MHZ, UDFN-EP-8; Product Range:PIC12 Family PIC12LF15xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:UDFN-EP; No. of I/O s:5I/O s RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, UDFN-EP-8; Product Range:PIC12 Family PIC12LF15xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:UDFN-EP; No. of I/O s:5I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12LF1552T-I/MUCT-ND 685-PIC12LF1552T-I/MU 733389-PIC12LF1552T-I/MU PIC12LF1552T-I/MU PIC12LF1552T-I/MU PIC12LF1552T-I/MU PIC12LF1552T-I/MU PIC12LF1552T-I/MU 96W5460
Product Name Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC12LF1552T-I/MU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, 32Mhz, Udfn-Ep-8; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 4x10b
RAM 0.2560 KB 0.2560 KB 3.5 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC816BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C509LMDBFXUMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers