Microchip Technology, Inc. Microcontrollers PIC12F1840-I/P

Description
MCU,PIC12,XLP,8MIPS, 7K Flash,DIP8
Request a Quote Datasheet
Description
MCU,PIC12,XLP,8MIPS, 7K Flash,DIP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 7432697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7432697
Microcontrollers 7432697
MCU,PIC12,XLP,8MIPS, 7K Flash,DIP8

MCU,PIC12,XLP,8MIPS,7K Flash,DIP8

Supplier's Site
Microcontrollers - 7432697P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7432697P
Microcontrollers 7432697P
MCU,PIC12,XLP,8MIPS, 7K Flash,DIP8

MCU,PIC12,XLP,8MIPS,7K Flash,DIP8

Supplier's Site
Microcontrollers - 9115763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9115763
Microcontrollers 9115763
MCU,PIC12,XLP,8MIPS, 7K Flash,DIP8

MCU,PIC12,XLP,8MIPS,7K Flash,DIP8

Supplier's Site
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC12F1840-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC12F1840-I/P
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC12F1840-I/P
IC MCU 8BIT 7KB FLASH 8DIP Product overview: PIC12F1840-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1840-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 8DIP Product overview: PIC12F1840-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1840-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1320932-PIC12F1840-I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1320932-PIC12F1840-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1320932-PIC12F1840-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1320932-PIC12F1840-I /P Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 32MHz Standard Package: 60 Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 5 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 256 x 8 Data Converters: A/D 4x10b; D/A 1x5b Oscillator Type: Internal Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-DIP (0.300", 7.62mm) ECCN: 3A991A2 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC12F1840IP Base Product Number: PIC12F1840 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1320932-PIC12F1840-I/P
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 32MHz
Standard Package: 60
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 5
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 4x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-DIP (0.300", 7.62mm)
ECCN: 3A991A2
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC12F1840IP
Base Product Number: PIC12F1840
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - PIC12F1840-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F1840-I/P-ND
Microcontrollers PIC12F1840-I/P-ND
PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-PDIP

PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-PDIP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Dip-8; Product Range Microchip - 13T4706 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Dip-8; Product Range Microchip
13T4706
Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Dip-8; Product Range Microchip 13T4706
MICROCONTROLLER MCU, 8 BIT, PIC12, 32MHZ, DIP-8; Product Range:PIC12 Family PIC12F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 32MHZ, DIP-8; Product Range:PIC12 Family PIC12F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site
Microcontrollers - PIC12F1840-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F1840-I/P
Microcontrollers PIC12F1840-I/P
IC MCU 8BIT 7KB FLASH 8DIP

IC MCU 8BIT 7KB FLASH 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F1840-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F1840-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F1840-I/P
IC MCU 8BIT 7KB FLASH 8DIP

IC MCU 8BIT 7KB FLASH 8DIP

Supplier's Site
Microcontrollers - PIC12F1840-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F1840-I/P
Microcontrollers PIC12F1840-I/P
PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-PDIP

PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F1840-I/P
8-bit Microcontrollers - MCU PIC12F1840-I/P
8-bit Microcontrollers - MCU 7KB Flash EEPROM 256b nanoWatt

8-bit Microcontrollers - MCU 7KB Flash EEPROM 256b nanoWatt

Buy Now Datasheet
Embedded - Microcontrollers - PIC12F1840-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12F1840-I/P
Embedded - Microcontrollers PIC12F1840-I/P
IC MCU 8BIT 7KB FLASH 8DIP

IC MCU 8BIT 7KB FLASH 8DIP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 7432697 7432697P 685-PIC12F1840-I/P 1320932-PIC12F1840-I/P PIC12F1840-I/P-ND 13T4706 PIC12F1840-I/P PIC12F1840-I/P PIC12F1840-I/P PIC12F1840-I/P PIC12F1840-I/P
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Dip-8; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
ROM 7 KB 7 KB 256 KB 7 KB
Package Type CDIP; PDIP; Other; Pdip CDIP; PDIP; Other; PDIP Other; Tube CDIP; Other; 8-DIP (0.300", 7.62mm) CDIP; Other; "8-DIP (0.300"", 7.62mm)" CDIP; Other; DIP CDIP; Other; 8-DIP (0.300", 7.62mm) CDIP; Other; 8-DIP (0.300\", 7.62mm) CDIP; Other; 8-DIP (0.300\", 7.62mm)
Pin Count 8 8 8 8
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8RMCAKXUMA6 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC841BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details