The PIC12LC509AT-04/SN is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 4 MHz. It supports 1024 x 12 bits of program memory and 41 bytes of data EEPROM, with a data retention period exceeding 40 years. The device includes a variety of peripheral features such as an 8-bit timer (TMR0), a watchdog timer (WDT), and power-on reset (POR) functionality. It operates within a voltage range of 2.5V to 5.5V and is designed for low power consumption, drawing less than 2 mA at 5V and 4 MHz. The microcontroller supports in-circuit serial programming and offers multiple oscillator options, including internal and external configurations. It is suitable for a wide range of applications, particularly in environments with temperature ranges from -40°C to +125°C.
IC MCU 8BIT 1.5KB OTP 8SOIC
IC MCU 8BIT 1.5KB OTP 8SOIC
8-bit Microcontrollers - MCU 1.5KB 41 RAM 6 I/O
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12LC509AT-04/SN | PIC12LC509AT-04/SN | PIC12LC509AT-04/SN | PIC12LC509AT-04/SN |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 4 MHz | 4 MHz | ||
| RAM | 41 KB | 0.0410 KB | ||
| ROM Type | OTP; OTP |