Microchip Technology, Inc. Microcontrollers PIC12F510-I/SN

Description
PIC PIC® 12F Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-SOIC
Request a Quote Datasheet
Description
PIC PIC® 12F Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12F510-I/SN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F510-I/SN-ND
Microcontrollers PIC12F510-I/SN-ND
PIC PIC® 12F Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - 6230112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230112
Microcontrollers 6230112
Micro,PIC,1.5KB Fl,SOIC8,PIC12F510-I /SN

Micro,PIC,1.5KB Fl,SOIC8,PIC12F510-I/SN

Supplier's Site
Microcontrollers - 6230112P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230112P
Microcontrollers 6230112P
Micro,PIC,1.5KB Fl,SOIC8,PIC12F510-I /SN

Micro,PIC,1.5KB Fl,SOIC8,PIC12F510-I/SN

Supplier's Site
Microcontrollers - 9126877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9126877
Microcontrollers 9126877
Micro,PIC,1.5KB Fl,SOIC8,PIC12F510-I /SN

Micro,PIC,1.5KB Fl,SOIC8,PIC12F510-I/SN

Supplier's Site
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-PIC12F510-I/SN
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-PIC12F510-I/SN
IC MCU 8BIT 1.5KB FLASH 8SOIC Product overview: PIC12F510-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F510-I/SN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB FLASH 8SOIC Product overview: PIC12F510-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F510-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC12F510-I/SN - 038388-PIC12F510-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F510-I/SN
038388-PIC12F510-I/SN
Embedded - Embedded - Microcontrollers - PIC12F510-I/SN 038388-PIC12F510-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 038388-PIC12F510-I/S N Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: FLASH Data Converters: A/D 4x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 8MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 38 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 038388-PIC12F510-I/SN
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: FLASH
Data Converters: A/D 4x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 38 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC12F510-I/SN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F510-I/SN
Microcontrollers PIC12F510-I/SN
IC MCU 8BIT 1.5KB FLASH 8SOIC

IC MCU 8BIT 1.5KB FLASH 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F510-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F510-I/SN
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F510-I/SN
IC MCU 8BIT 1.5KB FLASH 8SOIC

IC MCU 8BIT 1.5KB FLASH 8SOIC

Supplier's Site
Microcontrollers - PIC12F510-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F510-I/SN
Microcontrollers PIC12F510-I/SN
PIC PIC® 12F Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F510-I/SN
8-bit Microcontrollers - MCU PIC12F510-I/SN
8-bit Microcontrollers - MCU 1.5 KB 38 RAM 6 I/O Ind Temp SOIC8

8-bit Microcontrollers - MCU 1.5 KB 38 RAM 6 I/O Ind Temp SOIC8

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC12F510-I/SN
Embedded - Microcontrollers PIC12F510-I/SN
IC MCU 8BIT 1.5KB FLASH 8SOIC

IC MCU 8BIT 1.5KB FLASH 8SOIC

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic12, 8Mhz, Soic-8; Product Range Microchip - 71J7196 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 8Mhz, Soic-8; Product Range Microchip
71J7196
Microcontroller Mcu, 8 Bit, Pic12, 8Mhz, Soic-8; Product Range Microchip 71J7196
MICROCONTROLLER MCU, 8 BIT, PIC12, 8MHZ, SOIC-8; Product Range:PIC12 Family PIC12F5xx Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:1.5KB; RAM Memory Size:38Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of Timers:1RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 8MHZ, SOIC-8; Product Range:PIC12 Family PIC12F5xx Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:1.5KB; RAM Memory Size:38Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of Timers:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12F510-I/SN-ND 6230112 6230112P 685-PIC12F510-I/SN 038388-PIC12F510-I/SN PIC12F510-I/SN PIC12F510-I/SN PIC12F510-I/SN PIC12F510-I/SN PIC12F510-I/SN 71J7196
Product Name Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 1.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC12F510-I/SN Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic12, 8Mhz, Soic-8; Product Range Microchip
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits 8 Bit
RAM 0.0380 KB 0.0380 KB 1.5 KB 0.0380 KB 38 KB 0.0380 KB 0.0380 KB
ROM 1.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Embedded - Embedded - Microcontrollers - C505CA4EMCAKXUMA1 - 933026-C505CA4EMCAKXUMA1 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 32 KB
View Details
5 suppliers