PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1237780-PIC16C505T-0
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 1.5KB OTP 14SOIC Product overview: PIC16C505T-04/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C505T-04/SL
IC MCU 8BIT 1.5KB OTP 14SOIC
8-bit Microcontrollers - MCU 1.5KB 72 RAM 12 I/O 4MHz SOIC14
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-SOIC
IC MCU 8BIT 1.5KB OTP 14SOIC
IC,MICROCONTROLLER,8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C505T-04/SL-ND | 1237780-PIC16C505T-04/SL | 685-PIC16C505T-04/SL | PIC16C505T-04/SL | PIC16C505T-04/SL | PIC16C505T-04/SL | PIC16C505T-04/SL | 23C3176 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16C505T-04/SL | 8-bit 8BIT 1.5KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,14Pin,plastic Rohs Compliant Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||||
| RAM | 0.0720 KB | 0.0720 KB | 0.0720 KB | 72 KB | ||||
| ROM | 1.5 KB | |||||||
| ROM Type | OTP | EPROM; EPROM | OTP; OTP |