Microchip Technology, Inc. Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| •dsPIC33Fs are designed to execute digital filter algorithms and high-speed precision digital control loops, ideal for applications that need to perform under pressure •General Purpose Digital Signal Controllers (DSCs) with... | |
| A newer device is available. Please consider PIC18F242.This powerful 10 MIPS (100 nanosecond instruction execution) yet easy-to-program (only 77 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® | |
| A newer device is available. Please consider PIC18F252. This powerful 10 MIPS (100 nanosecond instruction execution) yet easy-to-program (only 77 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful... | |
| A newer device is available. Please consider PIC18F442. This powerful 10 MIPS (100 nanosecond instruction execution) yet easy-to-program (only 77 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful... | |
| A newer device is available. Please consider PIC18F452. This powerful 10 MIPS (100 nanosecond instruction execution) yet easy-to-program (only 77 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful... | |
| A newer device is available. Please consider PIC18F6585. Please consider this device PIC18F6585 Additional Features Full CAN2.0B, 3 transmit buffers, 2 receive buffers, 6 acceptance filters, 2 filter masks, 2... | |
| A newer device is available. Please consider PIC18F8525. Please consider this device PIC18F8585 Additional Features Full CAN2.0B, 3 transmit buffers, 2 receive buffers, 6 acceptance filters, 2 filter masks, 2... | |
| Additional Features 14 PWM 10-bit, External Memory Interface, Enhanced CCP, Software Phase-locked Loop (PLL), Programmable Low-voltage Detect (LVD), 8x8 Multiplier, In-circuit Debugging | |
| Additional Features External Memory Interface, Enhanced CCP, Software Phase-locked Loop (PLL), Programmable Low-voltage Detect (LVD), 8x8 Multiplier, In-circuit Debugging | |
| Additional Features Full CAN 2.0B, 5 PWM 10-bit, 3 Transmit Buffers, 8 Receive Buffers, 16 Acceptance Filters, 2 Filter Masks, 1024 bytes EEPROM, 2 Comparators, 5 Capture/Compare, PSP, Programmable BOR... | |
| Additional Features CPU Up to 10 MIPS Performance at 3V C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply nanoWatt Power Managed Modes Run, Idle and SLEEP modes Idle... | |
| Additional Features CPU Up to 10 MIPS Performance at 3V C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply System Internal oscillator support-31 kHz to 8MHz with 4xPLL Fail-Safe... | |
| Additional Features CPU Up to 10 MIPS performance C compiler optimized RISC architecture 8 x 8 Single Cycle Hardware Multiply System Internal oscillator support - 31 kHz to 8 MHz,... | |
| Additional Features CPU Up to 10 MIPS performance C compiler optimized RISC architecture 8 x 8 Single Cycle Hardware Multiply System Internal oscillator support 31 kHz to 8 MHz Fail-Safe... | |
| Additional Features CPU Up to 10 MIPS performance C compiler optimized RISC architecture 8 x 8 Single Cycle Hardware Multiply System Internal oscillator support 31 kHz to 8 MHz Fail-Safe... | |
| Additional Features 128 bytes of EEPROM Data Memory, Programmable pull-up resistors, ICD support, 4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-on Reset, up to 10dBm... | |
| Additional Features ECAN™ nanoWatt Features Internal Oscillator Self-Programming 40 MHz Max Speed LIN USART | |
| Additional Features ECAN™ Self-Programming 40 MHz Max Speed LIN USART | |
| Additional Features 10-Bit PWM 40 MHz Max. Speed Full CAN 2.0B Active 3Tx Buffers 2RX Buffers 6 Full Acceptance Filters ICD Self-Programming | |
| Additional Features 10-bit PWM 40MHz Max. Speed Full CAN 2.0B Active 3Tx Buffers 2RX Buffers 6 Full Acceptance Filters 2 Filter Masks ICD Self-Programming | |
| Additional Features 5 x 10-bit PWM 40 MHz Max. Speed 3 transmit buffers 2 Full CAN 2.0B 6 acceptable filters 2 filter masks ICD PSP Self -Programming | |
| Additional Features 5 x 10-bit PWM 40 MHz Max. Speed Full CAN 2.0B Active 3Tx Buffers 2RX Buffers 6 Full Acceptance Filters 2 Filter Masks PSP ICD Self-Programming | |
| Additional Features ECAN™ nanoWatt Features Internal Oscillator Self-Programming 40 MHz Max Speed LIN USART | |
| Additional Features Power Control PWM Module (8 channels) Motion Feedback Module w/ Quadrature Encoder Interface 200Ksps ADC Module 8MHz Internal Oscillator Self-Programming 40 MHz Max Speed LIN USART | |
| dsPIC30F General Purpose 16-bit Digital Signal Controller Please consider this device dsPIC30F6012A Additional Features Low voltage options: VDD Range: 2.5 - 5.5V Contains 1 codec interface peripheral | |
| dsPIC30F General Purpose 16-bit Digital Signal Controller Please consider this device dsPIC30F6013A Additional Features Low voltage options: VDD Range: 2.5 - 5.5V | |
| dsPIC30F General Purpose 16-bit Digital Signal Controller Please consider this device dsPIC30F6014A Additional Features Low voltage options: VDD Range: 2.5 - 5.5V. Contains 1 codec interface peripheral | |
| dsPIC30F Motor Control 16-bit Digital Signal Controller Please consider this device dsPIC30F6010A Additional Features Low voltage options: VDD Range: 2.5 - 5.5V | |
| dsPIC33F General Purpose Digital Signal Controller (DSC) with seamless migration options to PIC24 MCUs and dsPIC30F DSCs in similar packages. Please consider this device dsPIC33FJ64GP306A Additional Features Operating Range: DC... | |
| dsPIC33F General Purpose Digital Signal Controller (DSC) with seamless migration options to PIC24 MCUs and dsPIC30F DSCs in similar packages. Please consider this device dsPIC33FJ64GP710A Additional Features Operating Range: DC... | |
| dsPIC33F General Purpose Digital Signal Controller (DSC) with seamless migration options to PIC24F, PIC24H MCUs and dsPIC30F DSCs in similar packages. Please consider this device dsPIC33FJ64GP206A Additional Features Operating Range:... | |
| dsPIC33F General Purpose Digital Signal Controller (DSC) with seamless migration options to PIC24F, PIC24H MCUs and dsPIC30F DSCs in similar packages. Please consider this device dsPIC33FJ64GP310A Additional Features Operating Range:... | |
| dsPIC33F General Purpose Digital Signal Controller (DSC) with seamless migration options to PIC24F, PIC24H MCUs and dsPIC30F DSCs in similar packages. Please consider this device dsPIC33FJ64GP706A Additional Features Operating Range:... | |
| dsPIC33F General Purpose Digital Signal Controller (DSC) with seamless migration options to PIC24F, PIC24H MCUs and dsPIC30F DSCs in similar packages. Please consider this device dsPIC33FJ64GP708A Additional Features Operating Range:... | |
| dsPIC33F Motor Control Digital Signal Controller (DSC) with seamless migration options to PIC24 MCUs and dsPIC30F DSCs in similar packages. Please consider this device dsPIC33FJ64MC506A Additional Features Operating Range: DC... | |
| dsPIC33F Motor Control Digital Signal Controller (DSC) with seamless migration options to PIC24 MCUs and dsPIC30F DSCs in similar packages. Please consider this device dsPIC33FJ64MC508A Additional Features Operating Range: DC... | |
| dsPIC33F Motor Control Digital Signal Controller (DSC) with seamless migration options to PIC24 MCUs and dsPIC30F DSCs in similar packages. Please consider this device dsPIC33FJ64MC706A Additional Features Operating Range: DC... | |
| dsPIC33F Motor Control Digital Signal Controller (DSC) with seamless migration options to PIC24F, PIC24H MCUs and dsPIC30F DSCs in similar packages. Please consider this device dsPIC33FJ64MC710A Additional Features Operating Range:... | |
| dsPIC33F Motor Control Digital Signal Controller with seamless migration options to PIC24 MCUs and dsPIC30F DSC Please consider this device dsPIC33FJ64MC510A Additional Features Operating Range DC – 40 MIPS (40... | |
| EEC1005 is a generic, easily configurable, True Universal Backplane Management (UBM) device that can be used on hard drive backplanes to provide complete storage enclosure management and reporting to computing... | |
| Ideal for large low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: double synchronous serial ports (I²C™ and SPI™) and double asynchronous (LIN capable)... | |
| Ideal for large low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: double synchronous serial ports (I2C™ and SPI™) and double asynchronous (LIN capable)... | |
| Ideal for large, low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: double synchronous serial ports (I2C™ and SPI™) and double asynchronous (LIN capable)... | |
| Ideal for low power (nanoWatt) and connectivity applications that benefit from the availability of three serial ports: FS-USB (12 Mbit/s), I²C™ and SPI™ (up to 10Mbit/s) and an asynchronous (LIN... | |
| Ideal for low power (nanoWatt) and connectivity applications that benefit from the availability of three serial ports: FS-USB(12 Mbit/s), I²C™ and SPI™ (up to 10 Mbit/s) and an asynchronous (LIN... | |
| Ideal for low power (nanoWatt) and connectivity applications that benefit from the availability of three serial ports: FS-USB(12Mbit/s), I²C™ and SPI™ (up to 10 Mbit/s) and an asynchronous (LIN capable)... | |
| LCD PIC18F Microcontroller with 16K bytes of Flash and 768 bytes of RAM. These devices are easily adapted for handheld meters, thermostats, home security and power/gas/water metering products. Additional Features... | |
| PIC18F Microcontroller with 16K bytes of Flash and 768 bytes of RAM. The PIC18F8410 features make it ideal for manufacturing equipment, instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring,... | |
| Product overview data is currently unavailable. | |
| The Low Pin-count (8) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5... | |
| The PIC18F2439 merges all the advantages of the PIC18F architecture and the flexibility of FLASH program memory with a sophisticated motor control kernel targeted for single phase induction motor control... | |
| The PIC18F2539 merges all the advantages of the PIC18F architecture and the flexibility of FLASH program memory with a sophisticated motor control kernel targeted for single phase induction motor control... | |
| The PIC18F4439 merges all the advantages of the PIC18F architecture and the flexibility of Flash program memory with a sophisticated motor control kernel targeted for single phase induction motor control... | |
| The PIC18F4539 merges all the advantages of the PIC18F architecture and the flexibility of FLASH program memory with a sophisticated motor control kernel targeted for single phase induction motor control... | |
| The PIC18F6520 is the natural extension of the PIC18F452 device, providing more RAM, more I/Os, a second serial communication port (as well as more timers and CCP modules) on top... | |
| The PIC18F6620 features a 'C' compiler friendly development environment, 1024 bytes of EEPROM, Self-programming, an ICD, 5 capture/compare/PWM functions, 12 channels of 10-bit Analog-to-Digital (A/D) converter, the synchronous serial port... | |
| The PIC18F6720 features a 'C' compiler friendly development environment, 1024 bytes of EEPROM, Self-programming, an ICD, 5 capture/compare/PWM functions, 12 channels of 10-bit Analog-to-Digital (A/D) converter, an additional timer, External... | |
| The PIC18F8520 is the natural extension of the PIC18F452 device, providing more RAM, more I/Os, a second serial communication port (as well as more timers and CCP modules) on top... | |
| The PIC18F8620 features a 'C' compiler friendly development environment, 1024 bytes of EEPROM, Self-programming, an ICD, 5 capture/compare/PWM functions, 16 channels of 10-bit Analog-to-Digital (A/D) converter, an additional timer, External... | |
| The rfPIC12F675 devices pack Microchip's powerful yet easy-to-program PICmicro® microcontroller architecture and a 315 MHz ASK/FSK RF transmitter into a 20-pin package. In addition, it features a 4 channel... | |
| This microcontroller has nanoWatt Technology, which features six enhanced power-managed "software controlled" modes, power consumption as low as 0.1 microamps in standby mode and a wide operating voltage range from... | |
| This powerful (200 nanosecond instruction execution) yet easy–to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® architecture into an 18-pin package and is upwards compatible... | |
| This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® architecture into an 18-pin package and is upwards compatible... | |
| This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 word instructions) CMOS FLASH-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into 28-pin packages and is up compatible with the... | |
| This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 word instructions) CMOS FLASH-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into 28-pin packages and is upwards compatible with the... | |
| This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 word instructions) CMOS FLASH-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into 40- or 44- pin packages and is up... | |
| This powerful 10 MIPS (100 nanosecond instruction execution) yet easy-to-program (only 77 single word instructions) CMOS FLASH-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 28-pin package and is... | |
| This powerful 10 MIPS (100 nanosecond instruction execution) yet easy-to-program (only 77 single word instructions) CMOS FLASH-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 40- or 44-pin package... | |
| This powerful 10 MIPS (100 nanosecond instruction execution), yet easy-to-program (only 77 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 28-pin package and is... | |
| This powerful 6.25 MIPS (160 nanosecond instruction execution) yet easy-to-program (only 77 single word instructions) CMOS-based ROMless 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 64- or 68-pin package... | |
| This powerful 6.25 MIPS (160 nanosecond instruction execution) yet easy-to-program (only 77 single word instructions) CMOS-based ROMless 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 680- or 84-pin package... |
| << Prev | Next >> |