PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-SOIC
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 4MHz ExtTemp SOIC18
IC MCU 8BIT 768B OTP 18SOIC
IC MCU 8BIT 768B OTP 18SOIC
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C54A-04E/SO | PIC16C54A-04E/SO | PIC16C54A-04E/SO | PIC16C54A-04E/SO |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 4 MHz | 4 MHz | ||
| RAM | 0.0250 KB | 25 KB | ||
| I/O Ports | 12 |