The PIC12HV615-I/SN is an 8-bit, flash-based CMOS microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It includes a precision internal oscillator, which is factory calibrated to ±1% and offers software-selectable frequencies of 4 MHz or 8 MHz. The device operates within a voltage range of 2.0V to a user-defined maximum, making it suitable for various applications. This microcontroller supports multiple features such as an 8-level deep hardware stack, interrupt capability, and a power-saving sleep mode. It also includes a watchdog timer, power-on reset, brown-out reset, and programmable code protection. The PIC12HV615-I/SN is designed for low power consumption, with a standby current of 50 nA at 2.0V and operating currents of 11 µA at 32 kHz and 260 µA at 4 MHz. Peripheral features include five I/O pins, an analog comparator module, and multiple timers, enhancing its versatility for embedded applications. The device is available in an 8-lead SOIC package and is suitable for industrial and extended temperature ranges, making it a reliable choice for various engineering projects.
Micro 8b, 1.75KB Flash, PIC12HV615-I/SN
Micro 8b, 1.75KB Flash, PIC12HV615-I/SN
Micro 8b, 1.75KB Flash, PIC12HV615-I/SN
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC
IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12HV615-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12HV615-I/SN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 037148-PIC12HV615-I/
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
8-bit Microcontrollers - MCU 1.75KB Flash 8MHz INTERN OSCILATR
IC MCU 8BIT 1.75KB FLASH 8SOIC
IC MCU 8BIT 1.75KB FLASH 8SOIC
IC MCU 8BIT 1.75KB FLASH 8SOIC
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 400615 | 400615P | PIC12HV615-I/SN-ND | 685-PIC12HV615-I/SN | 037148-PIC12HV615-I/SN | PIC12HV615-I/SN | PIC12HV615-I/SN | PIC12HV615-I/SN | PIC12HV615-I/SN | PIC12HV615-I/SN |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC12HV615-I/SN | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Package Type | SOIC; Other; Soic | SOIC; Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tube | SOIC; Other; 8-SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Pin Count | 8 | 8 | 8 | |||||||
| ROM | 1.75 KB | 1.75 KB | ||||||||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz |