Manufacturer: Microchip Technology
Win Source Part Number: 791891-PIC14000-04I/
Series: PIC 14
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 28-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Connectivity: I²C
Peripherals: POR, Temp Sensor, WDT
Number of I/O: 20
Program Memory Size: 7KB (4K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 192 x 8
Data Converters: Slope A/D
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 6 V
Family Name: PIC14000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): SX28AC/SS-G; CY7C60323-PVXC; CY7C64215-28PVXCT; CY7C64215-28PVXI;
Introduction Date: August 16, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 7KB OTP 28SSOP Product overview: PIC14000-04I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC14000-04I/SS can be used for catalog matching and distributor lookup.
IC MCU 8BIT 7KB OTP 28SSOP
8-bit Microcontrollers - MCU 7KB 192 RAM 20 I/O
PIC PIC® 14 Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SSOP
IC MCU 8BIT 7KB OTP 28SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 791891-PIC14000-04I/SS | 685-PIC14000-04I/SS | PIC14000-04I/SS | PIC14000-04I/SS | PIC14000-04I/SS | PIC14000-04I/SS |
| Product Name | Embedded - Embedded - Microcontrollers - PIC14000-04I/SS | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | |||
| RAM | 7 KB | 0.1920 KB | 0.1920 KB | 192 KB | ||
| ROM Type | OTP; One Time Programmable(OTP) | OTP; OTP | ||||
| Supply Voltage | 2.7 to 6 volts | 2.7 to 6 volts | 6 volts |