The PIC12LCE519-04/P is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 4 MHz. It supports 1024 x 12 bits of program memory and 41 bytes of data EEPROM, making it suitable for various embedded applications. The device includes a real-time clock/counter, power-on reset, watchdog timer, and programmable code protection, enhancing reliability and functionality. It operates within a voltage range of 2.5V to 5.5V and is designed for low power consumption, with typical currents of less than 2 mA at 5V and 4 MHz. The microcontroller also supports multiple oscillator options, including internal and external configurations, and features a power-saving sleep mode. The PIC12LCE519-04/P is available in an 8-pin package, making it compact for space-constrained designs.
8-bit Microcontrollers - MCU 1.5KB 41 RAM 6 I/O
IC MCU 8BIT 1.5KB OTP 8DIP
IC MCU 8BIT 1.5KB OTP 8DIP
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-PDIP
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12LCE519-04/P | PIC12LCE519-04/P | PIC12LCE519-04/P | PIC12LCE519-04/P |
| Product Name | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 4 MHz | 4 MHz | ||
| RAM | 41 KB | 0.0410 KB | ||
| ROM Type | OTP; OTP |