PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 889351-PIC12LF1840-E
Series: PIC® XLP™ 12F
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-SOIC
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 5
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 4x10b; D/A 1x5b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: PIC12LF1840
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 7KB FLASH 8SOIC Product overview: PIC12LF1840-E/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LF1840-E/SN
PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-SOIC
IC MCU 8BIT 7KB FLASH 8SOIC
IC MCU 8BIT 7KB FLASH 8SOIC
8-bit Microcontrollers - MCU 7KB Flash EEPROM 256b nanoWatt
IC MCU 8BIT 7KB FLASH 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12LF1840-E/SN-ND | 889351-PIC12LF1840-E/SN | 685-PIC12LF1840-E/SN | PIC12LF1840-E/SN | PIC12LF1840-E/SN | PIC12LF1840-E/SN | PIC12LF1840-E/SN | PIC12LF1840-E/SN |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC12LF1840-E/SN | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 4x10b; D/A 1x5b | |||||||
| RAM | 0.2560 KB | 7 KB | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | ||
| ROM | 7 KB | 256 KB |