Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC12LC672-04/SM PIC12LC672-04/SM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1237777-PIC12LC672-0 4/SM Series: PIC 12C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 8-SOIC (0.209", 5.30mm Width) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 5 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 128 x 8 Data Converters: A/D 4x8b Oscillator Type: Internal Supply Voltage: 2.5 V ~ 5.5 V Family Name: PIC12LC672 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIJ Alternative Parts (Cross-Reference): PIC12LC672-04/JW; PIC12LC672-04/P; PIC12LC672-04/JWG; Introduction Date: January 17, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1237777-PIC12LC672-0 4/SM Series: PIC 12C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 8-SOIC (0.209", 5.30mm Width) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 5 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 128 x 8 Data Converters: A/D 4x8b Oscillator Type: Internal Supply Voltage: 2.5 V ~ 5.5 V Family Name: PIC12LC672 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIJ Alternative Parts (Cross-Reference): PIC12LC672-04/JW; PIC12LC672-04/P; PIC12LC672-04/JWG; Introduction Date: January 17, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC12LC672-04/SM - 1237777-PIC12LC672-04/SM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12LC672-04/SM
1237777-PIC12LC672-04/SM
Embedded - Embedded - Microcontrollers - PIC12LC672-04/SM 1237777-PIC12LC672-04/SM
Manufacturer: Microchip Technology Win Source Part Number: 1237777-PIC12LC672-0 4/SM Series: PIC 12C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 8-SOIC (0.209", 5.30mm Width) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 5 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 128 x 8 Data Converters: A/D 4x8b Oscillator Type: Internal Supply Voltage: 2.5 V ~ 5.5 V Family Name: PIC12LC672 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIJ Alternative Parts (Cross-Reference): PIC12LC672-04/JW; PIC12LC672-04/P; PIC12LC672-04/JWG; Introduction Date: January 17, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1237777-PIC12LC672-04/SM
Series: PIC 12C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 8-SOIC (0.209", 5.30mm Width)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 128 x 8
Data Converters: A/D 4x8b
Oscillator Type: Internal
Supply Voltage: 2.5 V ~ 5.5 V
Family Name: PIC12LC672
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-SOIJ
Alternative Parts (Cross-Reference): PIC12LC672-04/JW; PIC12LC672-04/P; PIC12LC672-04/JWG;
Introduction Date: January 17, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC12LC672-04/SM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12LC672-04/SM-ND
Microcontrollers PIC12LC672-04/SM-ND
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 8-SOIJ

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 8-SOIJ

Buy Now Datasheet
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC12LC672-04/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC12LC672-04/SM
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC12LC672-04/SM
IC MCU 8BIT 3.5KB OTP 8SOIJ Product overview: PIC12LC672-04/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LC672-04/SM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB OTP 8SOIJ Product overview: PIC12LC672-04/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LC672-04/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 23C3053 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip
23C3053
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip 23C3053
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,8PIN,PL ASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Microcontrollers - PIC12LC672-04/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12LC672-04/SM
Microcontrollers PIC12LC672-04/SM
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 8-SOIJ

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 8-SOIJ

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12LC672-04/SM
8-bit Microcontrollers - MCU PIC12LC672-04/SM
8-bit Microcontrollers - MCU 3.5KB 128 RAM 6 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 6 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC12LC672-04/SM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12LC672-04/SM
Embedded - Microcontrollers PIC12LC672-04/SM
IC MCU 8BIT 3.5KB OTP 8SOIJ

IC MCU 8BIT 3.5KB OTP 8SOIJ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1237777-PIC12LC672-04/SM PIC12LC672-04/SM-ND 685-PIC12LC672-04/SM 23C3053 PIC12LC672-04/SM PIC12LC672-04/SM PIC12LC672-04/SM
Product Name Embedded - Embedded - Microcontrollers - PIC12LC672-04/SM Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
RAM 3.5 KB 0.1280 KB 0.1280 KB 0.1280 KB
ROM Type OTP; One Time Programmable(OTP) OTP EEPROM; EEPROM
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 4702BDM - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - 370014321 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
2 suppliers