Microchip Technology, Inc. Newer Device Available PIC16F18323 PIC12F683

Description
The Low Pin-count (8) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Standard analog peripherals include up to 4 channels of 10-bit A/D, an analog comparator module with a single comparator, programmable on-chip voltage reference and a Standard Capture/Compare/PWM (CCP) module. For product comparison, please consider: PIC16F18323 Additional Features 256 bytes of EEPROM data memory Extended WDT Precision internal oscillator – software selectable 8 MHz – 32 KHz. nanoWatt Technology Software selectable BOR
Datasheet
Description
The Low Pin-count (8) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Standard analog peripherals include up to 4 channels of 10-bit A/D, an analog comparator module with a single comparator, programmable on-chip voltage reference and a Standard Capture/Compare/PWM (CCP) module. For product comparison, please consider: PIC16F18323 Additional Features 256 bytes of EEPROM data memory Extended WDT Precision internal oscillator – software selectable 8 MHz – 32 KHz. nanoWatt Technology Software selectable BOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available PIC16F18323 - PIC12F683 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available PIC16F18323
PIC12F683
Newer Device Available PIC16F18323 PIC12F683
The Low Pin-count (8) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Standard analog peripherals include up to 4 channels of 10-bit A/D, an analog comparator module with a single comparator, programmable on-chip voltage reference and a Standard Capture/Compare/PWM (CCP) module. For product comparison, please consider: PIC16F18323 Additional Features 256 bytes of EEPROM data memory Extended WDT Precision internal oscillator – software selectable 8 MHz – 32 KHz. nanoWatt Technology Software selectable BOR

The Low Pin-count (8) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Standard analog peripherals include up to 4 channels of 10-bit A/D, an analog comparator module with a single comparator, programmable on-chip voltage reference and a Standard Capture/Compare/PWM (CCP) module.

For product comparison, please consider: PIC16F18323

Additional Features

    • 256 bytes of EEPROM data memory
    • Extended WDT
    • Precision internal oscillator – software selectable 8 MHz – 32 KHz.
    • nanoWatt Technology
    • Software selectable BOR
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC12F683
Product Name Newer Device Available PIC16F18323
Bits Other; 10-bit
Number 4
RAM 0.1280 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CSLMCAKXQLA2 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers
Embedded - Microcontrollers - ADUC845BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-CR16MCS9VJE7 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers