PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN-S (6x5)
MCU, 8BIT, 20MHZ, MLF-S-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:MLF-S; No. of I/O s:6I/O s RoHS Compliant: Yes
IC MCU 8BIT 1.75KB FLASH 8DFN-S
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN-S (6x5)
8-bit Microcontrollers - MCU 1.75KB 64 RAM 6 I/O Ext Temp DFN8
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12F675T-E/MFTR-ND | 92C4345 | PIC12F675T-E/MF | PIC12F675T-E/MF | PIC12F675T-E/MF |
| Product Name | Microcontrollers | Mcu, 8Bit, 20Mhz, Mlf-S-8; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 4x10b | ||||
| RAM | 0.0640 KB | 0.0640 KB | 0.0640 KB | ||
| ROM | 1.75 KB |