IC MCU 8BIT 1.5KB FLASH 8DFN Product overview: PIC12F519-I/MC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F519-I/MC can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 889332-PIC12F519-I/M
Series: PIC® 12F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-DFN (2x3)
Core Processor: PIC
Speed: 8MHz
Package: Tube
Package: 8-VFDFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 2V ~ 5.5V
Family Name: PIC12F519
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
PIC PIC® 12F Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-DFN (2x3)
8-bit Microcontrollers - MCU 15KB Flash Prgrm 64B 8MHz Intrnl Oscilatr
MICROCONTROLLER MCU, 8 BIT, PIC12, 8MHZ, DFN-8; Product Range:PIC12 Family PIC12F5xx Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:1.5KB; RAM Memory Size:41Byte; No. of Pins:8Pins; MCU Case Style:DFN; No. of Bits:8bit RoHS Compliant: Yes
IC MCU 8BIT 1.5KB FLASH 8DFN
PIC PIC® 12F Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-DFN (2x3)
IC MCU 8BIT 1.5KB FLASH 8DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC12F519-I/MC | 889332-PIC12F519-I/MC | PIC12F519-I/MC-ND | PIC12F519-I/MC | 40M1385 | PIC12F519-I/MC | PIC12F519-I/MC | PIC12F519-I/MC |
| Product Name | 8-bit 8BIT 1.5KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC12F519-I/MC | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic12, 8Mhz, Dfn-8; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 0.0410 KB | 1.5 KB | 0.0410 KB | 0.0410 KB | 41 KB | 0.0410 KB | ||
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 volts | ||||
| Serial Interface | Serial |