Microchip Technology, Inc. Microcontrollers PIC12F508-E/SN

Description
PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-SOIC
Request a Quote Datasheet
Description
PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12F508-E/SN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F508-E/SN-ND
Microcontrollers PIC12F508-E/SN-ND
PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC12F508-E/SN
8-bit 8BIT Embedded Microcontroller MCU 685-PIC12F508-E/SN
IC MCU 8BIT 768B FLASH 8SOIC Product overview: PIC12F508-E/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F508-E/SN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B FLASH 8SOIC Product overview: PIC12F508-E/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F508-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC12F508-E/SN - 1088157-PIC12F508-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F508-E/SN
1088157-PIC12F508-E/SN
Embedded - Embedded - Microcontrollers - PIC12F508-E/SN 1088157-PIC12F508-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 1088157-PIC12F508-E/ SN Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 768B (512 x 12) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 25 x 8 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088157-PIC12F508-E/SN
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 768B (512 x 12)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 25 x 8
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 8237994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8237994
Microcontrollers 8237994
MCU 8-Bit PIC12 768byte Flash SOIC8

MCU 8-Bit PIC12 768byte Flash SOIC8

Supplier's Site
Microcontrollers - 1460262 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1460262
Microcontrollers 1460262
MCU 8-Bit PIC12 768byte Flash SOIC8

MCU 8-Bit PIC12 768byte Flash SOIC8

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F508-E/SN
8-bit Microcontrollers - MCU PIC12F508-E/SN
8-bit Microcontrollers - MCU 1 KB 25 RAM 6 I/O Ext Temp SOIC8

8-bit Microcontrollers - MCU 1 KB 25 RAM 6 I/O Ext Temp SOIC8

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC12F508-E/SN
Embedded - Microcontrollers PIC12F508-E/SN
IC MCU 8BIT 768B FLASH 8SOIC

IC MCU 8BIT 768B FLASH 8SOIC

Supplier's Site Datasheet
Mcu, 8Bit, 4Mhz, Nsoic-8; Product Range Microchip - 07AH6881 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 4Mhz, Nsoic-8; Product Range Microchip
07AH6881
Mcu, 8Bit, 4Mhz, Nsoic-8; Product Range Microchip 07AH6881
MCU, 8BIT, 4MHZ, NSOIC-8; Product Range:PIC12 Family PIC12F5xx Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:8Pins; MCU Case Style:NSOIC; No. of I/O s:6I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, 4MHZ, NSOIC-8; Product Range:PIC12 Family PIC12F5xx Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:8Pins; MCU Case Style:NSOIC; No. of I/O s:6I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip - 89H0418 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip
89H0418
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip 89H0418
MICROCONTROLLER MCU, 8 BIT, PIC12, 4MHZ, SOIC-8; Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s; No. of MIPS:1 RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 4MHZ, SOIC-8; Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s; No. of MIPS:1 RoHS Compliant: Yes

Supplier's Site
Microcontrollers - PIC12F508-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F508-E/SN
Microcontrollers PIC12F508-E/SN
PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - PIC12F508-E/SN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F508-E/SN
Microcontrollers PIC12F508-E/SN
IC MCU 8BIT 768B FLASH 8SOIC

IC MCU 8BIT 768B FLASH 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F508-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F508-E/SN
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F508-E/SN
IC MCU 8BIT 768B FLASH 8SOIC

IC MCU 8BIT 768B FLASH 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12F508-E/SN-ND 685-PIC12F508-E/SN 1088157-PIC12F508-E/SN 8237994 PIC12F508-E/SN PIC12F508-E/SN 07AH6881 89H0418 PIC12F508-E/SN PIC12F508-E/SN PIC12F508-E/SN
Product Name Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC12F508-E/SN Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Mcu, 8Bit, 4Mhz, Nsoic-8; Product Range Microchip Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0250 KB 0.0250 KB 0.7680 KB 0.0250 KB 0.0250 KB 0.0250 KB 0.0250 KB 25 KB
ROM 0.7680 KB
ROM Type Flash Flash; Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814BRU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers