The PIC16C54A-20I/P is an 8-bit microcontroller featuring a 12-bit instruction set and an 8-bit data path. It includes 512 bytes of EPROM memory and 25 bytes of RAM, making it suitable for various embedded applications. The device operates within a voltage range of 2.0V to 6.25V and supports multiple oscillator configurations, including low-cost RC, standard crystal, high-speed crystal, and low-frequency crystal options. This microcontroller is designed with a low power consumption profile, drawing less than 2 mA at 5V and 4 MHz, and as low as 15 µA at 3V and 32 kHz. It features a two-level deep hardware stack, a watchdog timer, and a power-on reset function, enhancing its reliability in various operating conditions. The PIC16C54A-20I/P is packaged in an 18-pin DIP format, making it easy to integrate into existing designs. Its combination of features and low power operation makes it a viable choice for engineers looking for a compact and efficient microcontroller solution.
IC MCU 8BIT 768B OTP 18DIP
IC MCU 8BIT 768B OTP 18DIP
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 20MHz IndTemp PDIP18
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 18-PDIP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C54A-20I/P | PIC16C54A-20I/P | PIC16C54A-20I/P | PIC16C54A-20I/P |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 25 KB | 0.0250 KB | ||
| ROM Type | OTP; OTP |