Microchip Technology, Inc. 8-bit 8BIT 1.75KB Embedded Microcontroller MCU PIC12F615-I/MD

Description
IC MCU 8BIT 1.75KB FLASH 8DFN Product overview: PIC12F615-I/MD from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F615-I/MD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 1.75KB FLASH 8DFN Product overview: PIC12F615-I/MD from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F615-I/MD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC12F615-I/MD
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC12F615-I/MD
IC MCU 8BIT 1.75KB FLASH 8DFN Product overview: PIC12F615-I/MD from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F615-I/MD can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 8DFN Product overview: PIC12F615-I/MD from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F615-I/MD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC12F615-I/MD-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F615-I/MD-ND
Microcontrollers PIC12F615-I/MD-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (4x4)

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC12F615-I/MD - 1088168-PIC12F615-I/MD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F615-I/MD
1088168-PIC12F615-I/MD
Embedded - Embedded - Microcontrollers - PIC12F615-I/MD 1088168-PIC12F615-I/MD
Manufacturer: Microchip Technology Win Source Part Number: 1088168-PIC12F615-I/ MD Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (4x4) Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Alternative Parts (Cross-Reference): PIC12F615-I/P; PIC12F615T-I/MD; PIC12F615-I/MD; PIC12F615-I/MS; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088168-PIC12F615-I/MD
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (4x4)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Alternative Parts (Cross-Reference): PIC12F615-I/P; PIC12F615T-I/MD; PIC12F615-I/MD; PIC12F615-I/MS;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F615-I/MD
8-bit Microcontrollers - MCU PIC12F615-I/MD
8-bit Microcontrollers - MCU 2KB Flash 64 RAM

8-bit Microcontrollers - MCU 2KB Flash 64 RAM

Buy Now Datasheet
Mcu, 8Bit, Pic12, 20Mhz, Dfn-8; Product Range Microchip - 74K8515 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic12, 20Mhz, Dfn-8; Product Range Microchip
74K8515
Mcu, 8Bit, Pic12, 20Mhz, Dfn-8; Product Range Microchip 74K8515
MCU, 8BIT, PIC12, 20MHZ, DFN-8; Product Range:PIC12 Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:DFN; No. of I/O s:6I/O s; Embedded Interface Type:- RoHS Compliant: Yes

MCU, 8BIT, PIC12, 20MHZ, DFN-8; Product Range:PIC12 Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:DFN; No. of I/O s:6I/O s; Embedded Interface Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC12F615-I/MD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12F615-I/MD
Embedded - Microcontrollers PIC12F615-I/MD
IC MCU 8BIT 1.75KB FLASH 8DFN

IC MCU 8BIT 1.75KB FLASH 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F615-I/MD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F615-I/MD
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F615-I/MD
IC MCU 8BIT 1.75KB FLASH 8DFN

IC MCU 8BIT 1.75KB FLASH 8DFN

Supplier's Site
Microcontrollers - PIC12F615-I/MD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F615-I/MD
Microcontrollers PIC12F615-I/MD
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (4x4)

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (4x4)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC12F615-I/MD PIC12F615-I/MD-ND 1088168-PIC12F615-I/MD PIC12F615-I/MD 74K8515 PIC12F615-I/MD PIC12F615-I/MD PIC12F615-I/MD
Product Name 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC12F615-I/MD 8-bit Microcontrollers - MCU Mcu, 8Bit, Pic12, 20Mhz, Dfn-8; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.0640 KB 0.0640 KB 1.75 KB 0.0640 KB 64 KB 0.0640 KB
Supply Voltage 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 5.5 volts
Serial Interface RS-232, USB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details