PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-MSOP
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-MSOP
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-MSOP
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-MSOP
8-bit Microcontrollers - MCU 128B RAM 6 I/O 8MHz internal oscill
IC MCU 8BIT 3.5KB FLASH 8MSOP
MCU, 8BIT, 20MHZ, MSOP-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:MSOP; No. of I/O s:5I/O s RoHS Compliant: Yes
IC MCU 8BIT 3.5KB FLASH 8MSOP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12F617T-I/MSCT-ND | PIC12F617T-I/MS | PIC12F617T-I/MS | PIC12F617T-I/MS | 53R0211 | PIC12F617T-I/MS |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Mcu, 8Bit, 20Mhz, Msop-8; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 4x10b | |||||
| RAM | 0.1280 KB | 0.1280 KB | 0.1280 KB | 128 KB | ||
| ROM | 3.5 KB |