Microchip Technology, Inc. Microcontrollers PIC12LF1572-I/MF

Description
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)
Request a Quote Datasheet
Description
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12LF1572-I/MF-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12LF1572-I/MF-ND
Microcontrollers PIC12LF1572-I/MF-ND
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC12LF1572-I/MF
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC12LF1572-I/MF
IC MCU 8BIT 3.5KB FLASH 8DFN Product overview: PIC12LF1572-I/MF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LF1572-I/MF can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 8DFN Product overview: PIC12LF1572-I/MF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LF1572-I/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12LF1572-I/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12LF1572-I/MF
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12LF1572-I/MF
IC MCU 8BIT 3.5KB FLASH 8DFN

IC MCU 8BIT 3.5KB FLASH 8DFN

Supplier's Site
Embedded - Microcontrollers - PIC12LF1572-I/MF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12LF1572-I/MF
Embedded - Microcontrollers PIC12LF1572-I/MF
IC MCU 8BIT 3.5KB FLASH 8DFN

IC MCU 8BIT 3.5KB FLASH 8DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12LF1572-I/MF
8-bit Microcontrollers - MCU PIC12LF1572-I/MF
8-bit Microcontrollers - MCU 3.5KB 256 RAM 16-bit PWMComparator EUSART

8-bit Microcontrollers - MCU 3.5KB 256 RAM 16-bit PWMComparator EUSART

Buy Now Datasheet
Microcontrollers - PIC12LF1572-I/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12LF1572-I/MF
Microcontrollers PIC12LF1572-I/MF
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12LF1572-I/MF-ND 685-PIC12LF1572-I/MF PIC12LF1572-I/MF PIC12LF1572-I/MF PIC12LF1572-I/MF PIC12LF1572-I/MF
Product Name Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 4x10b; D/A 1x5b
RAM 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers
Embedded - Microcontrollers - ADUC847BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C167CRLMHAKXQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
6 suppliers