Microchip Technology, Inc. Microcontrollers PIC16C433-I/SO

Description
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 18-SOIC
Request a Quote
Description
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 18-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C433-I/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for various embedded applications. It operates at a maximum frequency of 10 MHz and features 3.5 KB of one-time programmable (OTP) memory, organized as 2K x 14 bits. The device is housed in an 18-pin SOIC package, making it suitable for space-constrained designs. This microcontroller supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is compatible with MPLAB ICE 2000 for emulation and debugging, which enhances development efficiency. The device is ideal for applications requiring moderate processing power and memory, such as consumer electronics, automotive systems, and industrial controls. Engineers considering the PIC16C433-I/SO should evaluate its specifications against project requirements, particularly in terms of processing speed, memory capacity, and package type.

Datasheet Summary
Powered by GS/AI

The PIC16C433-I/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for various embedded applications. It operates at a maximum frequency of 10 MHz and features 3.5 KB of one-time programmable (OTP) memory, organized as 2K x 14 bits. The device is housed in an 18-pin SOIC package, making it suitable for space-constrained designs. This microcontroller supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is compatible with MPLAB ICE 2000 for emulation and debugging, which enhances development efficiency. The device is ideal for applications requiring moderate processing power and memory, such as consumer electronics, automotive systems, and industrial controls. Engineers considering the PIC16C433-I/SO should evaluate its specifications against project requirements, particularly in terms of processing speed, memory capacity, and package type.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C433-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C433-I/SO-ND
Microcontrollers PIC16C433-I/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 18-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C433-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C433-I/SO
Embedded - Microcontrollers PIC16C433-I/SO
IC MCU 8BIT 3.5KB OTP 18SOIC

IC MCU 8BIT 3.5KB OTP 18SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16C433-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C433-I/SO
Microcontrollers PIC16C433-I/SO
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 18-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C433-I/SO-ND PIC16C433-I/SO PIC16C433-I/SO
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz
Bits 8 Bit
RAM 0.1280 KB 0.1280 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP32Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers