Microchip Technology, Inc. Newer Device Available PIC16F18323 PIC12F635

Description
This powerful yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® MCU architecture and features such as KeeLoq® compatible Cryptographic Module, PLVD, 1 comparator and 128 bytes of EEPROM data memory into an 8-pin package. This device is easily adapted for automotive, industrial, appliance or consumer product applications that require field re-programmability combined with authentication security. In addition, Microchip’s nanoWatt technology provides outstanding low power performance for optimizing battery powered applications. For product comparison, please consider: PIC16F18323 Additional Features KEELOQ® ,PLVD, 128 bytes of EEPROM data memory MPLAB® ICD programming support or debugging support with optional header adapter 8 MHz Internal oscillator software programmable
Datasheet
Description
This powerful yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® MCU architecture and features such as KeeLoq® compatible Cryptographic Module, PLVD, 1 comparator and 128 bytes of EEPROM data memory into an 8-pin package. This device is easily adapted for automotive, industrial, appliance or consumer product applications that require field re-programmability combined with authentication security. In addition, Microchip’s nanoWatt technology provides outstanding low power performance for optimizing battery powered applications. For product comparison, please consider: PIC16F18323 Additional Features KEELOQ® ,PLVD, 128 bytes of EEPROM data memory MPLAB® ICD programming support or debugging support with optional header adapter 8 MHz Internal oscillator software programmable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available PIC16F18323 - PIC12F635 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available PIC16F18323
PIC12F635
Newer Device Available PIC16F18323 PIC12F635
This powerful yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® MCU architecture and features such as KeeLoq® compatible Cryptographic Module, PLVD, 1 comparator and 128 bytes of EEPROM data memory into an 8-pin package. This device is easily adapted for automotive, industrial, appliance or consumer product applications that require field re-programmability combined with authentication security. In addition, Microchip’s nanoWatt technology provides outstanding low power performance for optimizing battery powered applications. For product comparison, please consider: PIC16F18323 Additional Features KEELOQ® ,PLVD, 128 bytes of EEPROM data memory MPLAB® ICD programming support or debugging support with optional header adapter 8 MHz Internal oscillator software programmable

This powerful yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® MCU architecture and features such as KeeLoq® compatible Cryptographic Module, PLVD, 1 comparator and 128 bytes of EEPROM data memory into an 8-pin package. This device is easily adapted for automotive, industrial, appliance or consumer product applications that require field re-programmability combined with authentication security. In addition, Microchip’s nanoWatt technology provides outstanding low power performance for optimizing battery powered applications.

For product comparison, please consider: PIC16F18323

Additional Features

    • KEELOQ® ,PLVD, 128 bytes of EEPROM data memory
    • MPLAB® ICD programming support or debugging support with optional header adapter
    • 8 MHz Internal oscillator software programmable
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC12F635
Product Name Newer Device Available PIC16F18323
Bits 8 Bit; 16 Bit
Number 1
RAM 0.0640 KB
ROM 1.75 KB
Unlock Full Specs
to access all available technical data

Similar Products