The PIC12LF1572T-I/RF is an 8-bit microcontroller featuring a high-precision architecture optimized for various applications. It includes three 16-bit Pulse Width Modulation (PWM) outputs with independent timers, making it suitable for tasks requiring high resolution, such as LED lighting and motor control. The device operates at a voltage range of 1.8V to 3.6V and supports a temperature range from -40°C to +125°C, catering to industrial and extended applications. This microcontroller is equipped with up to 3.5 Kbytes of Flash program memory and 256 bytes of SRAM, along with a 10-bit ADC, a 5-bit DAC, and a comparator for analog processing. It features an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) for communication, including support for LIN applications. The device also incorporates low-power features, such as a sleep mode consuming 20 nA at 1.8V, making it suitable for battery-operated devices. The PIC12LF1572T-I/RF supports in-circuit serial programming and includes a variety of digital peripherals, such as timers and interrupt capabilities, enhancing its versatility for embedded applications.
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-UDFN (3x3)
IC MCU 8BIT 3.5KB FLASH 8UDFN Product overview: PIC12LF1572T-I/RF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LF1572T-I/R
Win Source Part Number: 1349684-PIC12LF1572T
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PIC® 12F
Core Processor: PIC
Speed: 32MHz
Package: Tape & Reel
Standard Package: 3,300
Core Size: 8-Bit
Connectivity: LINbus, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 6
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 4x10b; D/A 1x5b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 8-UDFN Exposed Pad
Supplier Device Package: 8-UDFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC12LF1572
8-bit Microcontrollers - MCU 8-Bit MCU 3.5K Flash 256 RAM, 16-bit PWM
IC MCU 8BIT 3.5KB FLASH 8UDFN
IC MCU 8BIT 3.5KB FLASH 8UDFN
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-UDFN (3x3)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12LF1572T-I/RF-ND | 685-PIC12LF1572T-I/RF | 1349684-PIC12LF1572T-I/RF | PIC12LF1572T-I/RF | PIC12LF1572T-I/RF | PIC12LF1572T-I/RF | PIC12LF1572T-I/RF |
| Product Name | Microcontrollers | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 4x10b; D/A 1x5b | ||||||
| RAM | 0.2560 KB | 0.2560 KB | 3.5 KB | 256 KB | 0.2560 KB | ||
| ROM | 3.5 KB |