The PIC12F510-I/MC is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 8 MHz and a 500 ns instruction cycle. It includes 1.5 KB of FLASH memory and supports In-Circuit Serial Programming (ICSP) and In-Circuit Debugging (ICD). The device operates within a voltage range of 2.0V to 5.5V and is available in an 8-pin DFN package. This microcontroller is equipped with a selectable precision internal oscillator, power-on reset, watchdog timer, and multiple low-power features, making it suitable for battery-operated applications. It also includes six I/O pins, one analog comparator, and an 8-bit analog-to-digital converter with four input channels. The PIC12F510-I/MC is designed for industrial and extended temperature ranges, operating from -40°C to +85°C and -40°C to +125°C, respectively. Its low standby current of 100 nA at 2V enhances its efficiency for low-power applications.
IC MCU 8BIT 1.5KB FLASH 8DFN Product overview: PIC12F510-I/MC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F510-I/MC can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 092461-PIC12F510-I/M
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: FLASH
Data Converters: A/D 4x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (2x3)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 38 x 8
Alternative Parts (Cross-Reference): PIC12F510-I/P; PIC12F510T-I/MC; PIC12F510-I/MC;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
PIC PIC® 12F Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-DFN (2x3)
8-bit Microcontrollers - MCU 1.5KB 38B RAM 4x8bit ADC Comp 8MHz
IC MCU 8BIT 1.5KB FLASH 8DFN
IC MCU 8BIT 1.5KB FLASH 8DFN
MICROCONTROLLER MCU, 8 BIT, PIC12, 8MHZ, DFN-8; Product Range:PIC12 Family PIC12F5xx Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:1.5KB; RAM Memory Size:38Byte; No. of Pins:8Pins; MCU Case Style:DFN; No. Comparators:1RoHS Compliant: Yes
IC MCU 8BIT 1.5KB FLASH 8DFN
PIC PIC® 12F Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-DFN (2x3)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC12F510-I/MC | 092461-PIC12F510-I/MC | PIC12F510-I/MC-ND | PIC12F510-I/MC | PIC12F510-I/MC | PIC12F510-I/MC | 17M0918 | PIC12F510-I/MC | PIC12F510-I/MC |
| Product Name | 8-bit 8BIT 1.5KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC12F510-I/MC | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic12, 8Mhz, Dfn-8; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 0.0380 KB | 1.5 KB | 0.0380 KB | 0.0380 KB | 0.0380 KB | 38 KB | 0.0380 KB | ||
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 volts | ||||
| Serial Interface | USB |