The PIC12F629T-E/MF is an 8-bit CMOS microcontroller featuring a flash-based architecture with a maximum operating frequency of 20 MHz. It includes 1 KB of program memory, 64 bytes of SRAM, and 128 bytes of EEPROM. The device supports a wide operating voltage range of 2.0V to 5.5V and is designed for low-power applications, with a typical standby current of 1 nA and operating currents of 8.5 µA at 32 kHz and 100 µA at 1 MHz. This microcontroller is equipped with six I/O pins, an analog comparator, and a 10-bit analog-to-digital converter (available in the PIC12F675 variant). It features multiple timers, including an 8-bit Timer0 and a 16-bit Timer1 with enhanced capabilities. The device supports in-circuit serial programming (ICSP) and includes various power-saving features such as a sleep mode and brown-out detection. The PIC12F629T-E/MF is suitable for industrial applications, operating within an extended temperature range of -40°C to +85°C. Its robust design includes programmable code protection and high endurance flash memory, making it a reliable choice for embedded systems requiring efficient performance and low power consumption.
IC MCU 8BIT 1.75KB FLASH 8DFN-S
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN-S (6x5)
8-bit Microcontrollers - MCU 1.75KB 64 RAM 6 I/O Ext Temp DFN8
IC MCU 8BIT 1.75KB FLASH 8DFN-S
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12F629T-E/MF | PIC12F629T-E/MF | PIC12F629T-E/MF | PIC12F629T-E/MF |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 64 KB | 0.0640 KB | ||
| ROM Type | Flash; FLASH |