The PIC12F508/509/16F505
IC MCU 8BIT 1.5KB FLASH 8MSOP Product overview: PIC12F509T-I/MS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F509T-I/MS can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 038615-PIC12F509T-I/
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 41 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) FLASH 8-MSOP
PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) FLASH 8-MSOP
PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) FLASH 8-MSOP
8-bit Microcontrollers - MCU 1.5kBF 41RM 6I/O Industrial Temp
IC,MICROCONTROLLER,8
IC MCU 8BIT 1.5KB FLASH 8MSOP
IC MCU 8BIT 1.5KB FLASH 8MSOP
IC MCU 8BIT 1.5KB FLASH 8MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC12F509T-I/MS | 038615-PIC12F509T-I/MS | PIC12F509T-I/MSTR-ND | PIC12F509T-I/MS | PIC12F509T-I/MS | 08J9614 | PIC12F509T-I/MS | PIC12F509T-I/MS | PIC12F509T-I/MS |
| Product Name | 8-bit 8BIT 1.5KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC12F509T-I/MS | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Ic,microcontroller,8-Bit,pic Cpu,cmos,tssop,8Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | |||
| RAM | 0.0410 KB | 1.5 KB | 0.0410 KB | 0.0410 KB | 0.0410 KB | 41 KB | |||
| ROM Type | Flash; Flash | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 volts |