Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC12F508-I/SN PIC12F508-I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 026759-PIC12F508-I/S N Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 768B (512 x 12) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 25 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 026759-PIC12F508-I/S N Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 768B (512 x 12) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 25 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC12F508-I/SN - 026759-PIC12F508-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F508-I/SN
026759-PIC12F508-I/SN
Embedded - Embedded - Microcontrollers - PIC12F508-I/SN 026759-PIC12F508-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 026759-PIC12F508-I/S N Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 768B (512 x 12) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 25 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 026759-PIC12F508-I/SN
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 768B (512 x 12)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 25 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC12F508-I/SN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F508-I/SN-ND
Microcontrollers PIC12F508-I/SN-ND
PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC12F508-I/SN
8-bit 8BIT Embedded Microcontroller MCU 685-PIC12F508-I/SN
IC MCU 8BIT 768B FLASH 8SOIC Product overview: PIC12F508-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F508-I/SN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B FLASH 8SOIC Product overview: PIC12F508-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F508-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 6230077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230077
Microcontrollers 6230077
Micro,PIC,768B Fl,SOIC8,PIC12F508-I /SN

Micro,PIC,768B Fl,SOIC8,PIC12F508-I/SN

Supplier's Site
Microcontrollers - 8895308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895308
Microcontrollers 8895308
Micro,PIC,768B Fl,SOIC8,PIC12F508-I /SN

Micro,PIC,768B Fl,SOIC8,PIC12F508-I/SN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F508-I/SN
8-bit Microcontrollers - MCU PIC12F508-I/SN
8-bit Microcontrollers - MCU 1 KB 25 RAM 6 I/O Ind Temp SOIC8

8-bit Microcontrollers - MCU 1 KB 25 RAM 6 I/O Ind Temp SOIC8

Buy Now Datasheet
Microcontrollers - PIC12F508-I/SN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F508-I/SN
Microcontrollers PIC12F508-I/SN
IC MCU 8BIT 768B FLASH 8SOIC

IC MCU 8BIT 768B FLASH 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F508-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F508-I/SN
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F508-I/SN
IC MCU 8BIT 768B FLASH 8SOIC

IC MCU 8BIT 768B FLASH 8SOIC

Supplier's Site
Microcontrollers - PIC12F508-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F508-I/SN
Microcontrollers PIC12F508-I/SN
PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-SOIC

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC12F508-I/SN
Embedded - Microcontrollers PIC12F508-I/SN
IC MCU 8BIT 768B FLASH 8SOIC

IC MCU 8BIT 768B FLASH 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 026759-PIC12F508-I/SN PIC12F508-I/SN-ND 685-PIC12F508-I/SN 6230077 PIC12F508-I/SN PIC12F508-I/SN PIC12F508-I/SN PIC12F508-I/SN PIC12F508-I/SN
Product Name Embedded - Embedded - Microcontrollers - PIC12F508-I/SN Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.7680 KB 0.0250 KB 0.0250 KB 0.0250 KB 25 KB 0.0250 KB
ROM Type Flash; FLASH Flash Flash; Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL40MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers
Embedded - Microcontrollers - 73S1209F-68IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers