The PIC12HV609-I/P is an 8-bit, flash-based CMOS microcontroller from Quarktwin Technology Ltd. It features a high-performance RISC CPU capable of operating at speeds up to 20 MHz with a 200 ns instruction cycle. The device includes a precision internal oscillator, which is factory calibrated to ±1% and offers software-selectable frequencies of 4 MHz or 8 MHz. This microcontroller operates within a voltage range of 2.0V to a user-defined maximum, making it suitable for various applications. It supports a range of features including a power-saving sleep mode, a power-on reset, brown-out reset, and a watchdog timer for reliable operation. The PIC12HV609-I/P is designed for low power consumption, with a standby current of 50 nA at 2.0V and typical operating currents of 11 µA at 32 kHz and 260 µA at 4 MHz. The device includes five I/O pins, an analog comparator module, and multiple timers, enhancing its versatility for embedded applications. It also offers programmable code protection and high endurance flash memory with a write endurance of 100,000 cycles and a retention period exceeding 40 years. The microcontroller is available in various temperature ranges, making it suitable for industrial and extended temperature applications.
Manufacturer: Microchip Technology
Win Source Part Number: 1321954-PIC12HV609-I
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 20MHz
Standard Package: 60
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
RAM Size: 64 x 8
Oscillator Type: Internal
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2V ~ 5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC12HV609
RoHS Status: ROHS3 Compliant
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP
IC MCU 8BIT 1.75KB FLASH 8DIP Product overview: PIC12HV609-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12HV609-I/P can be used for catalog matching and distributor lookup.
MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, DIP-8; Product Range:PIC12 Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:DIP; No. of I/O s:6I/O s; MSL:- RoHS Compliant: Yes
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP
IC MCU 8BIT 1.75KB FLASH 8DIP
8-bit Microcontrollers - MCU 1.75KB Flash 8MHz INTERN OSCILATR
IC MCU 8BIT 1.75KB FLASH 8DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1321954-PIC12HV609-I/P | PIC12HV609-I/P-ND | 685-PIC12HV609-I/P | 17M0932 | PIC12HV609-I/P | PIC12HV609-I/P | PIC12HV609-I/P | PIC12HV609-I/P |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Dip-8; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 1.75 KB | 0.0640 KB | 0.0640 KB | 0.0640 KB | 0.0640 KB | 64 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||||
| Supply Voltage | 2 to 5 volts | 2 to 5 volts | 2 to 5 volts | 5 volts |