Microchip Technology, Inc. Datasheets for Microcontrollers (MCU)

Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more

Page: 1 10 20 22 23 24 25 26 27 28 29 30 31 32 33 34 40 50 60 63
Product Name Notes
A newer device is available. Please try PIC16C712. This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture...
A newer version of this device is available. Please consider PIC16F716. This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's...
Additional Features 2 Capture/Compare Parallel Slave Port 2 PWM 10-bit
Additional Features A newer device is available. Please consider PIC16F74.
Additional Features A newer device is available. Please consider PIC16F76.
Additional Features A newer device is available. Please consider PIC16F77.
Additional Features A newer device is available. Please try PIC16C65B or PIC16F74.
Device Overview Please consider this device PIC18F6585
Product overview data is currently unavailable.
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 18-pin package and is upwards compatible...

<< Prev Next >>