Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC12F683T-I/SNVAO PIC12F683T-I/SNVAO

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976222-PIC12F683T-I/ SNVAO Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976222-PIC12F683T-I/ SNVAO Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC12F683T-I/SNVAO - 976222-PIC12F683T-I/SNVAO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F683T-I/SNVAO
976222-PIC12F683T-I/SNVAO
Embedded - Embedded - Microcontrollers - PIC12F683T-I/SNVAO 976222-PIC12F683T-I/SNVAO
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976222-PIC12F683T-I/ SNVAO Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976222-PIC12F683T-I/SNVAO
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage

Buy Now
Automotive 8-bit 3.5KB 2.5V Embedded Microcontroller MCU - 685-PIC12F683T-I/SNVAO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8-bit 3.5KB 2.5V Embedded Microcontroller MCU
685-PIC12F683T-I/SNVAO
Automotive 8-bit 3.5KB 2.5V Embedded Microcontroller MCU 685-PIC12F683T-I/SNVAO
MCU 8-bit PIC RISC 3.5KB Flash 2.5V/3.3V/5V 8-Pin SOIC N T/R Automotive AEC-Q100 Product overview: PIC12F683T-I/SNVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 3.5KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 3.5KB, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F683T-I/SNV AO can be used for catalog matching and distributor lookup.

MCU 8-bit PIC RISC 3.5KB Flash 2.5V/3.3V/5V 8-Pin SOIC N T/R Automotive AEC-Q100 Product overview: PIC12F683T-I/SNVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 3.5KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 3.5KB, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F683T-I/SNVAO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 976222-PIC12F683T-I/SNVAO 685-PIC12F683T-I/SNVAO
Product Name Embedded - Embedded - Microcontrollers - PIC12F683T-I/SNVAO Automotive 8-bit 3.5KB 2.5V Embedded Microcontroller MCU
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 0.1280 KB
Supply Voltage 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CL8RMCAKXQMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ACE1202EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers