Microchip Technology, Inc. Microcontrollers PIC12F683-E/P

Description
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-PDIP
Request a Quote Datasheet
Description
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12F683-E/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F683-E/P-ND
Microcontrollers PIC12F683-E/P-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-PDIP

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-PDIP

Buy Now Datasheet
Microcontrollers - 8233722P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8233722P
Microcontrollers 8233722P
MCU 8-Bit 3.5K Flash nanoWatt PDIP8

MCU 8-Bit 3.5K Flash nanoWatt PDIP8

Supplier's Site
Microcontrollers - 8233722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8233722
Microcontrollers 8233722
MCU 8-Bit 3.5K Flash nanoWatt PDIP8

MCU 8-Bit 3.5K Flash nanoWatt PDIP8

Supplier's Site
Microcontrollers - 1460244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1460244
Microcontrollers 1460244
MCU 8-Bit 3.5K Flash nanoWatt PDIP8

MCU 8-Bit 3.5K Flash nanoWatt PDIP8

Supplier's Site
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC12F683-E/P
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC12F683-E/P
IC MCU 8BIT 3.5KB FLASH 8DIP Product overview: PIC12F683-E/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F683-E/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 8DIP Product overview: PIC12F683-E/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F683-E/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322680-PIC12F683-E/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322680-PIC12F683-E/P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322680-PIC12F683-E/P
Manufacturer: Microchip Technology Win Source Part Number: 1322680-PIC12F683-E/ P Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 20MHz Standard Package: 60 Mounting: Through Hole Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 5 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 128 x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: Not Applicable Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC12F683-E/P-NDR Base Product Number: PIC12F683 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322680-PIC12F683-E/P
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 20MHz
Standard Package: 60
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 5
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 128 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: Not Applicable
Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC12F683-E/P-NDR
Base Product Number: PIC12F683
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Embedded - Microcontrollers - PIC12F683-E/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12F683-E/P
Embedded - Microcontrollers PIC12F683-E/P
IC MCU 8BIT 3.5KB FLASH 8DIP

IC MCU 8BIT 3.5KB FLASH 8DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F683-E/P
8-bit Microcontrollers - MCU PIC12F683-E/P
8-bit Microcontrollers - MCU 3.5KB 128 RAM 6 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 6 I/O

Buy Now Datasheet
8 PIN, 3.5 KB FLASH, 128 RAM, 6 I/O, PDIP - 70046970 - Allied Electronics, Inc.
Fort Worth, TX, USA
8 PIN, 3.5 KB FLASH, 128 RAM, 6 I/O, PDIP
70046970
8 PIN, 3.5 KB FLASH, 128 RAM, 6 I/O, PDIP 70046970
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The PIC microcontrollers featuring Microchip's Mid-Range 14-bit program word architecture are available in higher pin count packages with Flash and OTP program memory options. The Flash products offer an operating voltage range of 2.0 V to 5.5 V, small package footprints, interrupt handling, a deeper hardware stack, multiple A/D channels and EEPROM data memory. All of these features provide the Mid-Range microcontrollers with an intelligence level not previously available because of cost or size considerations. Standard Flash Memory 1 µs Instruction Execution 35 Instructions 25 mA Source and Sink Per I/O ICSP™ (In-Circuit Serial Programming™) 1-8-Bit, 1-16-Bit and 1 WD Timer (PIC12F683 1-16 Bit, 2- 8-Bit and 1 WDT) 2.0-5.5 V Operating Range

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The PIC microcontrollers featuring Microchip's Mid-Range 14-bit program word architecture are available in higher pin count packages with Flash and OTP program memory options. The Flash products offer an operating voltage range of 2.0 V to 5.5 V, small package footprints, interrupt handling, a deeper hardware stack, multiple A/D channels and EEPROM data memory. All of these features provide the Mid-Range microcontrollers with an intelligence level not previously available because of cost or size considerations.

  • Standard Flash Memory
  • 1 µs Instruction Execution
  • 35 Instructions
  • 25 mA Source and Sink Per I/O
  • ICSP™ (In-Circuit Serial Programming™)
  • 1-8-Bit, 1-16-Bit and 1 WD Timer (PIC12F683 1-16 Bit, 2- 8-Bit and 1 WDT)
  • 2.0-5.5 V Operating Range
Supplier's Site
Microcontrollers - PIC12F683-E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F683-E/P
Microcontrollers PIC12F683-E/P
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-PDIP

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F683-E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F683-E/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F683-E/P
IC MCU 8BIT 3.5KB FLASH 8DIP

IC MCU 8BIT 3.5KB FLASH 8DIP

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Dip-8; Product Range Microchip - 89H0439 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Dip-8; Product Range Microchip
89H0439
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Dip-8; Product Range Microchip 89H0439
MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, DIP-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, DIP-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site
8 Bit Microcontroller, Flash, Pic12F6Xx, 20 Mhz, 3.5 Kb, 128 Byte, 8, Dip Rohs Compliant Microchip - 08N6569 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, Flash, Pic12F6Xx, 20 Mhz, 3.5 Kb, 128 Byte, 8, Dip Rohs Compliant Microchip
08N6569
8 Bit Microcontroller, Flash, Pic12F6Xx, 20 Mhz, 3.5 Kb, 128 Byte, 8, Dip Rohs Compliant Microchip 08N6569
8 Bit Microcontroller, Flash, PIC12F6xx, 20 MHz, 3.5 KB, 128 Byte, 8, DIP RoHS Compliant: Yes

8 Bit Microcontroller, Flash, PIC12F6xx, 20 MHz, 3.5 KB, 128 Byte, 8, DIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12F683-E/P-ND 8233722P 8233722 685-PIC12F683-E/P 1322680-PIC12F683-E/P PIC12F683-E/P PIC12F683-E/P 70046970 PIC12F683-E/P PIC12F683-E/P 89H0439 08N6569
Product Name Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU 8 PIN, 3.5 KB FLASH, 128 RAM, 6 I/O, PDIP Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Dip-8; Product Range Microchip 8 Bit Microcontroller, Flash, Pic12F6Xx, 20 Mhz, 3.5 Kb, 128 Byte, 8, Dip Rohs Compliant Microchip
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 4x10b 8 Bit; 16 Bit
RAM 0.1280 KB 0.1280 KB 3.5 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
ROM 3.5 KB 2.05 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8EMCBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC842BCPZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details