The PIC12LF1612-I/SN is an 8-bit Flash microcontroller designed for embedded control applications, particularly suitable for small motors and general-purpose tasks. It features a compact 8-pin package and operates at a voltage range of 1.8V to 3.6V, with an industrial temperature range of -40°C to 85°C. The microcontroller is equipped with 2 KB of Flash program memory and 256 bytes of SRAM, supporting various addressing modes. Key functionalities include a 10-bit ADC with up to 8 external channels, two Capture/Compare/PWM modules, and a complementary waveform generator. It also incorporates advanced safety features such as a windowed watchdog timer and a cyclic redundancy check for memory scanning, making it suitable for safety-critical applications. The device supports low-power operation with a sleep mode current of 50 nA at 1.8V, enhancing its efficiency in battery-operated devices. The internal clock can be configured up to 32 MHz, and the microcontroller includes multiple timers and interrupt capabilities, providing flexibility for various control tasks. Overall, the PIC12LF1612-I/SN is a versatile choice for engineers looking for a compact, low-power microcontroller with robust features for embedded applications.
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC
IC MCU 8BIT 3.5KB FLASH 8SOIC
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC
8-bit Microcontrollers - MCU 8Bit MCU 3.5KB Flash 256 RAM, 32MHz Osc.
IC MCU 8BIT 3.5KB FLASH 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12LF1612-I/SN-ND | PIC12LF1612-I/SN | PIC12LF1612-I/SN | PIC12LF1612-I/SN | PIC12LF1612-I/SN |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 4x10b | ||||
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | ||
| ROM | 3.5 KB |