Microchip Technology, Inc. Newer Device Available PIC16F15313 PIC12F510

Description
Additional Features 8-pin packaging Precision 4/8 MHz internal oscillator 3 channels 8-bit ADC (Analog to Digital Converter) On-board Comparator 1.125ms DRT (Device Reset Timer) Baseline Core with 33 Instructions, 2 Stack Levels All single-cycle Instructions except for program branches which are two cycles 12-bit wide instructions 8-bit wide data path 25 mA source/sink current I/O Low power (100nA) sleep current One 8-bit timer (TMR0) Watchdog timer (WDT) In Circuit Serial Programming™ (ICSP™) capability In-Circuit debugging support Programmable code protection
Datasheet
Description
Additional Features 8-pin packaging Precision 4/8 MHz internal oscillator 3 channels 8-bit ADC (Analog to Digital Converter) On-board Comparator 1.125ms DRT (Device Reset Timer) Baseline Core with 33 Instructions, 2 Stack Levels All single-cycle Instructions except for program branches which are two cycles 12-bit wide instructions 8-bit wide data path 25 mA source/sink current I/O Low power (100nA) sleep current One 8-bit timer (TMR0) Watchdog timer (WDT) In Circuit Serial Programming™ (ICSP™) capability In-Circuit debugging support Programmable code protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available PIC16F15313 - PIC12F510 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available PIC16F15313
PIC12F510
Newer Device Available PIC16F15313 PIC12F510
Additional Features 8-pin packaging Precision 4/8 MHz internal oscillator 3 channels 8-bit ADC (Analog to Digital Converter) On-board Comparator 1.125ms DRT (Device Reset Timer) Baseline Core with 33 Instructions, 2 Stack Levels All single-cycle Instructions except for program branches which are two cycles 12-bit wide instructions 8-bit wide data path 25 mA source/sink current I/O Low power (100nA) sleep current One 8-bit timer (TMR0) Watchdog timer (WDT) In Circuit Serial Programming™ (ICSP™) capability In-Circuit debugging support Programmable code protection

Additional Features

    • 8-pin packaging
    • Precision 4/8 MHz internal oscillator
    • 3 channels 8-bit ADC (Analog to Digital Converter)
    • On-board Comparator
    • 1.125ms DRT (Device Reset Timer)
    • Baseline Core with 33 Instructions, 2 Stack Levels
    • All single-cycle Instructions except for program branches which are two cycles
    • 12-bit wide instructions
    • 8-bit wide data path
    • 25 mA source/sink current I/O
    • Low power (100nA) sleep current
    • One 8-bit timer (TMR0)
    • Watchdog timer (WDT)
    • In Circuit Serial Programming™ (ICSP™) capability
    • In-Circuit debugging support
    • Programmable code protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC12F510
Product Name Newer Device Available PIC16F15313
Bits 8 Bit
Number 3
RAM 0.0380 KB
ROM 1.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PILM3VCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details