Microchip Technology, Inc. Microcontroller IC PIC12LF1840T39A-I/ST

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontroller IC - PIC12LF1840T39A-I/ST - Richardson RFPD
Downers Grove, IL, United States
Microcontroller IC
PIC12LF1840T39A-I/ST
Microcontroller IC PIC12LF1840T39A-I/ST
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Tssop-14; Product Range Microchip - 79T6343 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Tssop-14; Product Range Microchip
79T6343
Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Tssop-14; Product Range Microchip 79T6343
MICROCONTROLLER MCU, 8 BIT, PIC12, 32MHZ, TSSOP-14; Product Range:PIC12 Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:14Pins; MCU Case Style:TSSOP; No. of I/O s:6I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 32MHZ, TSSOP-14; Product Range:PIC12 Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:14Pins; MCU Case Style:TSSOP; No. of I/O s:6I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12LF1840T39A-I/ST 79T6343
Product Name Microcontroller IC Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Tssop-14; Product Range Microchip
Data Bus 8 Bit
Clock Speed 32 MHz
RAM 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG6865AS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7039BCP6Z-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers