Microchip Technology, Inc. Microcontrollers PIC12F508-I/P

Description
Micro,PIC,768B Fl,DIP8,PIC12F508-I/ P
Request a Quote Datasheet
Description
Micro,PIC,768B Fl,DIP8,PIC12F508-I/ P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 6230083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230083
Microcontrollers 6230083
Micro,PIC,768B Fl,DIP8,PIC12F508-I/ P

Micro,PIC,768B Fl,DIP8,PIC12F508-I/P

Supplier's Site
Microcontrollers - 8895351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895351
Microcontrollers 8895351
Micro,PIC,768B Fl,DIP8,PIC12F508-I/ P

Micro,PIC,768B Fl,DIP8,PIC12F508-I/P

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC12F508-I/P - 092395-PIC12F508-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F508-I/P
092395-PIC12F508-I/P
Embedded - Embedded - Microcontrollers - PIC12F508-I/P 092395-PIC12F508-I/P
Manufacturer: Microchip Technology Win Source Part Number: 092395-PIC12F508-I/P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 768B (512 x 12) Program Memory Type: FLASH Family Name: PIC12F508 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Speed(Frequency): 4MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 25 x 8 Alternative Parts (Cross-Reference): PIC12F508-I/MSG; PIC12F508T-I/SNG; PIC12F508-I/SNG; Introduction Date: June 08, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Security, Industrial, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 092395-PIC12F508-I/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 768B (512 x 12)
Program Memory Type: FLASH
Family Name: PIC12F508
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 25 x 8
Alternative Parts (Cross-Reference): PIC12F508-I/MSG; PIC12F508T-I/SNG; PIC12F508-I/SNG;
Introduction Date: June 08, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Security, Industrial, Automotive

Buy Now Datasheet
Microcontrollers - PIC12F508-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F508-I/P-ND
Microcontrollers PIC12F508-I/P-ND
PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-PDIP

PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-PDIP

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC12F508-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC12F508-I/P
8-bit 8BIT Embedded Microcontroller MCU 685-PIC12F508-I/P
IC MCU 8BIT 768B FLASH 8DIP Product overview: PIC12F508-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F508-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B FLASH 8DIP Product overview: PIC12F508-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F508-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC12F508-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12F508-I/P
Embedded - Microcontrollers PIC12F508-I/P
IC MCU 8BIT 768B FLASH 8DIP

IC MCU 8BIT 768B FLASH 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F508-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F508-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F508-I/P
IC MCU 8BIT 768B FLASH 8DIP

IC MCU 8BIT 768B FLASH 8DIP

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Dip-8; Product Range Microchip - 96K3770 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Dip-8; Product Range Microchip
96K3770
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Dip-8; Product Range Microchip 96K3770
MICROCONTROLLER MCU, 8 BIT, PIC12, 4MHZ, DIP-8; Product Range:PIC12 Family PIC12F5xx Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:8Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 4MHZ, DIP-8; Product Range:PIC12 Family PIC12F5xx Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:8Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
8 Bit Microcontroller, Flash, Pic12F5Xx, 4 Mhz, 768 Byte, 25 Byte, 8, Dip Rohs Compliant Microchip - 98M1716 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, Flash, Pic12F5Xx, 4 Mhz, 768 Byte, 25 Byte, 8, Dip Rohs Compliant Microchip
98M1716
8 Bit Microcontroller, Flash, Pic12F5Xx, 4 Mhz, 768 Byte, 25 Byte, 8, Dip Rohs Compliant Microchip 98M1716
8 Bit Microcontroller, Flash, PIC12F5xx, 4 MHz, 768 Byte, 25 Byte, 8, DIP RoHS Compliant: Yes

8 Bit Microcontroller, Flash, PIC12F5xx, 4 MHz, 768 Byte, 25 Byte, 8, DIP RoHS Compliant: Yes

Supplier's Site Datasheet
8 Bit Microcontroller, Flash, Pic12F5Xx, 4 Mhz, 768 Byte, 25 Byte, 8, Dip Rohs Compliant Microchip - 24M5849 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, Flash, Pic12F5Xx, 4 Mhz, 768 Byte, 25 Byte, 8, Dip Rohs Compliant Microchip
24M5849
8 Bit Microcontroller, Flash, Pic12F5Xx, 4 Mhz, 768 Byte, 25 Byte, 8, Dip Rohs Compliant Microchip 24M5849
8 Bit Microcontroller, Flash, PIC12F5xx, 4 MHz, 768 Byte, 25 Byte, 8, DIP RoHS Compliant: Yes

8 Bit Microcontroller, Flash, PIC12F5xx, 4 MHz, 768 Byte, 25 Byte, 8, DIP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC12F508-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F508-I/P
Microcontrollers PIC12F508-I/P
PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-PDIP

PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-PDIP

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC12F508-I/P - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC12F508-I/P
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC12F508-I/P
2V~5.5V PIC 25Byte 4MHz 5 DIP-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

2V~5.5V PIC 25Byte 4MHz 5 DIP-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F508-I/P
8-bit Microcontrollers - MCU PIC12F508-I/P
8-bit Microcontrollers - MCU 1 KB 25 RAM 6 I/O Ind Temp PDIP8

8-bit Microcontrollers - MCU 1 KB 25 RAM 6 I/O Ind Temp PDIP8

Buy Now Datasheet
Microcontrollers - PIC12F508-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F508-I/P
Microcontrollers PIC12F508-I/P
IC MCU 8BIT 768B FLASH 8DIP

IC MCU 8BIT 768B FLASH 8DIP

Supplier's Site Datasheet
8 PIN, 768 B FLASH, 25 RAM, 6 I/O - 70045469 - Allied Electronics, Inc.
Fort Worth, TX, USA
8 PIN, 768 B FLASH, 25 RAM, 6 I/O
70045469
8 PIN, 768 B FLASH, 25 RAM, 6 I/O 70045469
Features: Standard Flash Memory 500 ns Instruction Execution 33 Instructions 25 mA Source and Sink Per I/O 1-8-Bit and 1 WDT ICSP™ (In Circuit Serial Programming™)

Features:

  • Standard Flash Memory
  • 500 ns Instruction Execution
  • 33 Instructions
  • 25 mA Source and Sink Per I/O
  • 1-8-Bit and 1 WDT
  • ICSP™ (In Circuit Serial Programming™)
Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 6230083 092395-PIC12F508-I/P PIC12F508-I/P-ND 685-PIC12F508-I/P PIC12F508-I/P PIC12F508-I/P 96K3770 98M1716 PIC12F508-I/P PIC12F508-I/P PIC12F508-I/P PIC12F508-I/P 70045469
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC12F508-I/P Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Dip-8; Product Range Microchip 8 Bit Microcontroller, Flash, Pic12F5Xx, 4 Mhz, 768 Byte, 25 Byte, 8, Dip Rohs Compliant Microchip Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) 8-bit Microcontrollers - MCU Microcontrollers 8 PIN, 768 B FLASH, 25 RAM, 6 I/O
Data Bus 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Package Type CDIP; PDIP; Other; Pdip CDIP; Other; 8-PDIP CDIP; Other; "8-DIP (0.300"", 7.62mm)" Other; Tube CDIP; Other; 8-DIP (0.300\", 7.62mm) CDIP; Other; DIP CDIP; Other; 8-DIP (0.300\", 7.62mm) CDIP CDIP; Other; 8-DIP (0.300", 7.62mm) PDIP
Pin Count 8 8 8
Life Cycle Stage Active Active Active
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Application Specific Microcontrollers - CP3UB37VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers