The PIC12F509-I/MC is an 8-bit Flash microcontroller from Quarktwin Technology Ltd. It features a high-performance RISC CPU with only 33 single-word instructions to learn, operating at a maximum clock speed of 4 MHz and an instruction cycle time of 1,000 ns. The device includes a 4 MHz precision internal oscillator, in-circuit serial programming (ICSP), and debugging support. It has a low operating current of less than 175 OºA at 2V and a standby current of 100 nA, making it suitable for low-power applications. The microcontroller supports a wide operating voltage range of 2.0V to 5.5V and is available in both industrial (-40°C to +85°C) and extended temperature ranges (-40°C to +125°C). It includes 6 I/O pins with individual direction control, an 8-bit real-time clock/counter, and features such as power-on reset, watchdog timer, and programmable code protection. The device is designed for applications requiring reliable performance in a compact form factor.
PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) FLASH 8-DFN (2x3)
Manufacturer: Microchip Technology
Win Source Part Number: 061677-PIC12F509-I/M
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (2x3)
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 41 x 8
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 1.5KB FLASH 8DFN Product overview: PIC12F509-I/MC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F509-I/MC can be used for catalog matching and distributor lookup.
MICROCONTROLLER MCU, 8 BIT, PIC12, 4MHZ, DFN-8; Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:41Byte; No. of Pins:8Pins; MCU Case Style:DFN; No. of I/O s:6I/O s; Clock Frequency:4MHzRoHS Compliant: Yes
IC MCU 8BIT 1.5KB FLASH 8DFN
8-bit Microcontrollers - MCU 1.5KB FLASH 25B RAM 4MHz INTOSC DFN8
IC MCU 8BIT 1.5KB FLASH 8DFN
PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) FLASH 8-DFN (2x3)
IC MCU 8BIT 1.5KB FLASH 8DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12F509-I/MC-ND | 061677-PIC12F509-I/MC | 685-PIC12F509-I/MC | 17M0916 | PIC12F509-I/MC | PIC12F509-I/MC | PIC12F509-I/MC | PIC12F509-I/MC | PIC12F509-I/MC |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC12F509-I/MC | 8-bit 8BIT 1.5KB Embedded Microcontroller MCU | Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Dfn-8; Product Range Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.0410 KB | 1.5 KB | 0.0410 KB | 0.0410 KB | 0.0410 KB | 0.0410 KB | 41 KB | ||
| ROM | 1.5 KB | ||||||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH |