Microchip Technology, Inc. 8-bit 8BIT 1.75KB Embedded Microcontroller MCU PIC12F629T-I/SN

Description
IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12F629T-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F629T-I/SN can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12F629T-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F629T-I/SN can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC12F629T-I/SN is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for low-power applications. It features a flash-based architecture with 1KB of program memory and 128 bytes of EEPROM. The device operates at a voltage range of 2.0V to 5.5V and supports a maximum clock speed of 20 MHz, allowing for efficient processing with a typical instruction cycle of 200 ns. This microcontroller includes six I/O pins with individual direction control, an analog comparator, and an optional 10-bit analog-to-digital converter available in the PIC12F675 variant. It also incorporates various timers, including an 8-bit Timer0 and a 16-bit Timer1, along with a watchdog timer for reliable operation. The device supports in-circuit serial programming (ICSP) and features power-saving modes, making it suitable for battery-operated devices. With a low standby current of 1 nA and operating currents of 8.5 µA at 32 kHz and 100 µA at 1 MHz, the PIC12F629T-I/SN is optimized for energy efficiency. It is available in an 8-pin SOIC package and is rated for industrial temperature ranges from -40°C to +85°C. This microcontroller is ideal for applications requiring compact size, low power consumption, and versatile functionality.

Datasheet Summary
Powered by GS/AI

The PIC12F629T-I/SN is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for low-power applications. It features a flash-based architecture with 1KB of program memory and 128 bytes of EEPROM. The device operates at a voltage range of 2.0V to 5.5V and supports a maximum clock speed of 20 MHz, allowing for efficient processing with a typical instruction cycle of 200 ns. This microcontroller includes six I/O pins with individual direction control, an analog comparator, and an optional 10-bit analog-to-digital converter available in the PIC12F675 variant. It also incorporates various timers, including an 8-bit Timer0 and a 16-bit Timer1, along with a watchdog timer for reliable operation. The device supports in-circuit serial programming (ICSP) and features power-saving modes, making it suitable for battery-operated devices. With a low standby current of 1 nA and operating currents of 8.5 µA at 32 kHz and 100 µA at 1 MHz, the PIC12F629T-I/SN is optimized for energy efficiency. It is available in an 8-pin SOIC package and is rated for industrial temperature ranges from -40°C to +85°C. This microcontroller is ideal for applications requiring compact size, low power consumption, and versatile functionality.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC12F629T-I/SN
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC12F629T-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12F629T-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F629T-I/SN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12F629T-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F629T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC12F629T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F629T-I/SNDKR-ND
Microcontrollers PIC12F629T-I/SNDKR-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - PIC12F629T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F629T-I/SNTR-ND
Microcontrollers PIC12F629T-I/SNTR-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - PIC12F629T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F629T-I/SNCT-ND
Microcontrollers PIC12F629T-I/SNCT-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC12F629T-I/SN - 042144-PIC12F629T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F629T-I/SN
042144-PIC12F629T-I/SN
Embedded - Embedded - Microcontrollers - PIC12F629T-I/SN 042144-PIC12F629T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 042144-PIC12F629T-I/ SN Packaging: Reel - TR Core Processor: PIC Number of I/O: 5 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Family Name: PIC12F629 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Alternative Parts (Cross-Reference): PIC12F629-I/SNGPIC12 F629T-I/SN138 ; PIC12F629-I/PG; PIC12F629-I/P; Introduction Date: March 01, 2002 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 042144-PIC12F629T-I/SN
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Family Name: PIC12F629
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Alternative Parts (Cross-Reference): PIC12F629-I/SNGPIC12F629T-I/SN138 ; PIC12F629-I/PG; PIC12F629-I/P;
Introduction Date: March 01, 2002
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 8238004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8238004
Microcontrollers 8238004
MCU 8-Bit PIC12 1.75KB Flash SOIC8

MCU 8-Bit PIC12 1.75KB Flash SOIC8

Supplier's Site
Microcontrollers - 8238004P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8238004P
Microcontrollers 8238004P
MCU 8-Bit PIC12 1.75KB Flash SOIC8

MCU 8-Bit PIC12 1.75KB Flash SOIC8

Supplier's Site
Microcontrollers - 1704340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1704340
Microcontrollers 1704340
MCU 8-Bit PIC12 1.75KB Flash SOIC8

MCU 8-Bit PIC12 1.75KB Flash SOIC8

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC12F629T-I/SN
Embedded - Microcontrollers PIC12F629T-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC

IC MCU 8BIT 1.75KB FLASH 8SOIC

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip - 92C4338 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip
92C4338
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip 92C4338
MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, SOIC-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, SOIC-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F629T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F629T-I/SN
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F629T-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC

IC MCU 8BIT 1.75KB FLASH 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F629T-I/SN
8-bit Microcontrollers - MCU PIC12F629T-I/SN
8-bit Microcontrollers - MCU 1.75KB 64 RAM 6 I/O Ind Temp SOIC

8-bit Microcontrollers - MCU 1.75KB 64 RAM 6 I/O Ind Temp SOIC

Buy Now Datasheet
Microcontrollers - PIC12F629T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F629T-I/SN
Microcontrollers PIC12F629T-I/SN
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - PIC12F629T-I/SN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F629T-I/SN
Microcontrollers PIC12F629T-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC

IC MCU 8BIT 1.75KB FLASH 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC12F629T-I/SN PIC12F629T-I/SNDKR-ND 042144-PIC12F629T-I/SN 8238004 8238004P PIC12F629T-I/SN 92C4338 PIC12F629T-I/SN PIC12F629T-I/SN PIC12F629T-I/SN PIC12F629T-I/SN
Product Name 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC12F629T-I/SN Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.0640 KB 0.0640 KB 1.75 KB 0.0640 KB 64 KB 0.0640 KB 0.0640 KB
ROM 0.1280 KB 1.75 KB 128 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Application Specific Microcontrollers - 9517A-4DM/B - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8RMCAFXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers