8-bit Microcontrollers - MCU 1.5KB 41 RAM 6 I/O
IC MCU 8BIT 1.5KB OTP 8SOIC
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIC
IC MCU 8BIT 1.5KB OTP 8SOIC
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12LCE519T-04/SN | PIC12LCE519T-04/SN | PIC12LCE519T-04/SN | PIC12LCE519T-04/SN |
| Product Name | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 4 MHz | 4 MHz | ||
| RAM | 41 KB | 0.0410 KB | ||
| ROM Type | OTP; OTP |