Microchip Technology, Inc. Microcontrollers PIC12F617-I/MS

Description
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-MSOP
Request a Quote Datasheet
Description
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12F617-I/MS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F617-I/MS-ND
Microcontrollers PIC12F617-I/MS-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-MSOP

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-MSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC12F617-I/MS - 038030-PIC12F617-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F617-I/MS
038030-PIC12F617-I/MS
Embedded - Embedded - Microcontrollers - PIC12F617-I/MS 038030-PIC12F617-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 038030-PIC12F617-I/M S Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 038030-PIC12F617-I/MS
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC12F617-I/MS
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC12F617-I/MS
IC MCU 8BIT 3.5KB FLASH 8MSOP Product overview: PIC12F617-I/MS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F617-I/MS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 8MSOP Product overview: PIC12F617-I/MS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F617-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F617-I/MS
8-bit Microcontrollers - MCU PIC12F617-I/MS
8-bit Microcontrollers - MCU 128B RAM 6 I/O 8MHz internal oscill

8-bit Microcontrollers - MCU 128B RAM 6 I/O 8MHz internal oscill

Buy Now Datasheet
Microcontrollers - PIC12F617-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F617-I/MS
Microcontrollers PIC12F617-I/MS
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-MSOP

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-MSOP

Buy Now Datasheet
Embedded - Microcontrollers - PIC12F617-I/MS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12F617-I/MS
Embedded - Microcontrollers PIC12F617-I/MS
IC MCU 8BIT 3.5KB FLASH 8MSOP

IC MCU 8BIT 3.5KB FLASH 8MSOP

Supplier's Site Datasheet
Mcu, 8Bit, Pic12, 20Mhz, Msop-8; Product Range Microchip - 53R0207 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic12, 20Mhz, Msop-8; Product Range Microchip
53R0207
Mcu, 8Bit, Pic12, 20Mhz, Msop-8; Product Range Microchip 53R0207
MCU, 8BIT, PIC12, 20MHZ, MSOP-8; Product Range:PIC12 Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:MSOP; No. of I/O s:6I/O s; Embedded Interface Type:- RoHS Compliant: Yes

MCU, 8BIT, PIC12, 20MHZ, MSOP-8; Product Range:PIC12 Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:MSOP; No. of I/O s:6I/O s; Embedded Interface Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F617-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F617-I/MS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F617-I/MS
IC MCU 8BIT 3.5KB FLASH 8MSOP

IC MCU 8BIT 3.5KB FLASH 8MSOP

Supplier's Site
Microcontrollers - PIC12F617-I/MS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F617-I/MS
Microcontrollers PIC12F617-I/MS
IC MCU 8BIT 3.5KB FLASH 8MSOP

IC MCU 8BIT 3.5KB FLASH 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12F617-I/MS-ND 038030-PIC12F617-I/MS 685-PIC12F617-I/MS PIC12F617-I/MS PIC12F617-I/MS PIC12F617-I/MS 53R0207 PIC12F617-I/MS PIC12F617-I/MS
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC12F617-I/MS 8-bit 8BIT 3.5KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, Pic12, 20Mhz, Msop-8; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 4x10b
RAM 0.1280 KB 3.5 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C161CSLFCAFXQMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers