The PIC12F615-I/MF is an 8-bit, flash-based CMOS microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It includes a precision internal oscillator, which is factory calibrated to ±1% and offers software-selectable frequencies of 4 MHz or 8 MHz. The device operates within a voltage range of 2.0V to 5.5V and supports various power-saving features, including a sleep mode with a typical standby current of 50 nA. This microcontroller is equipped with multiple peripheral features, including five I/O pins, an analog comparator, and a 10-bit A/D converter with four channels. It also includes timers for various applications, such as an 8-bit Timer0 and a 16-bit Timer1 with enhanced capabilities. The PIC12F615-I/MF supports in-circuit serial programming and features programmable code protection, making it suitable for secure applications. With a flash endurance of 100,000 write cycles and a retention period exceeding 40 years, this microcontroller is designed for long-term reliability in embedded systems.
Win Source Part Number: 1221831-PIC12F615-I/
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 12F
Core Processor: PIC
Speed: 20MHz
Package: Tube
Standard Package: 120
Mounting: SMD (SMT)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
RAM Size: 64 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 5.5V
Alternative Parts (Cross-Reference): PIC12F615-IMF; PIC12F615I/MF; PIC12F615IMF;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC12F615IMF
Base Product Number: PIC12F615
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (3x3)
IC MCU 8BIT 1.75KB FLASH 8DFN Product overview: PIC12F615-I/MF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F615-I/MF can be used for catalog matching and distributor lookup.
IC MCU 8BIT 1.75KB FLASH 8DFN
MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, DFN-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:DFN; ADC Channels:4RoHS Compliant: Yes
IC MCU 8BIT 1.75KB FLASH 8DFN
8-bit Microcontrollers - MCU 1.75KB 64B RAM 6 I/O 8MHz Int Osc
IC MCU 8BIT 1.75KB FLASH 8DFN
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (3x3)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1221831-PIC12F615-I/MF | PIC12F615-I/MF-ND | 685-PIC12F615-I/MF | PIC12F615-I/MF | 45P4743 | PIC12F615-I/MF | PIC12F615-I/MF | PIC12F615-I/MF | PIC12F615-I/MF |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Dfn-8; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 1.75 KB | 0.0640 KB | 0.0640 KB | 0.0640 KB | 0.0640 KB | 64 KB | 0.0640 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||||
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 volts |