PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-DFN (3x3)
IC MCU 8BIT 1.5KB OTP 8DFN Product overview: PIC12LC509A-04I/MF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LC509A-04I/
Manufacturer: Microchip Technology
Win Source Part Number: 791885-PIC12LC509A-0
Series: PIC 12C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 8-VDFN Exposed Pad
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 41 x 8
Oscillator Type: Internal
Supply Voltage: 2.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: PIC12LC509
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN-EP (3x3)
Alternative Parts (Cross-Reference): PIC12LC509A-04I/SM; PIC12LC509AT-04I/SNG
Introduction Date: March 04, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 1.5KB OTP 8DFN
8-bit Microcontrollers - MCU 1.5KB 41 RAM 6 I/O
IC MCU 8BIT 1.5KB OTP 8DFN
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-DFN (3x3)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12LC509A04I/MF-ND | 685-PIC12LC509A-04I/MF | 791885-PIC12LC509A-04I/MF | PIC12LC509A-04I/MF | PIC12LC509A-04I/MF | PIC12LC509A-04I/MF | PIC12LC509A-04I/MF |
| Product Name | Microcontrollers | 8-bit 8BIT 1.5KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC12LC509A-04I/MF | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.0410 KB | 0.0410 KB | 1.5 KB | 41 KB | 0.0410 KB | ||
| ROM | 1.5 KB | ||||||
| ROM Type | OTP | OTP; One Time Programmable(OTP) | OTP; OTP |