PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC
IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12F635-E/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F635-E/SN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1237766-PIC12F635-E/
Manufacturer Homepage: www.microchip.com
Alternative Parts (Cross-Reference): PIC12F635-E/MF; PIC12F635-E/PG; PIC12F635-E/SNG; PIC12F635-E/SN;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
MCU, 8BIT, 20MHZ, NSOIC-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:NSOIC; No. of I/O s:6I/O s RoHS Compliant: Yes
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC
8-bit Microcontrollers - MCU 2kb 64 RAM 6 I/O
IC MCU 8BIT 1.75KB FLASH 8SOIC
IC MCU 8BIT 1.75KB FLASH 8SOIC
IC MCU 8BIT 1.75KB FLASH 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12F635-E/SN-ND | 685-PIC12F635-E/SN | 1237766-PIC12F635-E/SN | 89H0429 | PIC12F635-E/SN | PIC12F635-E/SN | PIC12F635-E/SN | PIC12F635-E/SN | 536-PIC12F635-E/SN |
| Product Name | Microcontrollers | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC12F635-E/SN | Mcu, 8Bit, 20Mhz, Nsoic-8; Product Range Microchip | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | IC MCU 8BIT 1.75KB FLASH 8SOIC |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||||
| RAM | 0.0640 KB | 0.0640 KB | 0.0640 KB | 0.0640 KB | 0.0640 KB | 0.0640 KB | |||
| ROM | 1.75 KB | 0.1280 KB | |||||||
| ROM Type | Flash | EEPROM; EEPROM | Flash; FLASH | Flash |