Microchip Technology, Inc. Microcontrollers PIC12F675T-E/SN

Description
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC
Request a Quote
Description
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC12F629/675 is an 8-bit, flash-based CMOS microcontroller featuring an 8-pin SOP package. It operates within a voltage range of 2.0V to 5.5V and is designed for low power consumption, with a standby current of 1 nA and operating currents of 8.5 µA at 32 kHz and 100 µA at 1 MHz. The device includes a high-performance RISC CPU with a maximum operating speed of 20 MHz and supports 35 single-cycle instructions. This microcontroller offers various peripheral features, including six I/O pins with individual direction control, an analog comparator, and a 10-bit analog-to-digital converter (available in the PIC12F675 variant). It also includes timers, in-circuit serial programming capability, and multiple power-saving modes. The device is suitable for applications requiring reliable operation in industrial and extended temperature ranges, with built-in features such as brown-out detection and watchdog timers. The PIC12F629/675 is compliant with RoHS standards, making it a suitable choice for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The PIC12F629/675 is an 8-bit, flash-based CMOS microcontroller featuring an 8-pin SOP package. It operates within a voltage range of 2.0V to 5.5V and is designed for low power consumption, with a standby current of 1 nA and operating currents of 8.5 µA at 32 kHz and 100 µA at 1 MHz. The device includes a high-performance RISC CPU with a maximum operating speed of 20 MHz and supports 35 single-cycle instructions. This microcontroller offers various peripheral features, including six I/O pins with individual direction control, an analog comparator, and a 10-bit analog-to-digital converter (available in the PIC12F675 variant). It also includes timers, in-circuit serial programming capability, and multiple power-saving modes. The device is suitable for applications requiring reliable operation in industrial and extended temperature ranges, with built-in features such as brown-out detection and watchdog timers. The PIC12F629/675 is compliant with RoHS standards, making it a suitable choice for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12F675T-E/SNCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F675T-E/SNCT-ND
Microcontrollers PIC12F675T-E/SNCT-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - PIC12F675T-E/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F675T-E/SNDKR-ND
Microcontrollers PIC12F675T-E/SNDKR-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - PIC12F675T-E/SNTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F675T-E/SNTR-ND
Microcontrollers PIC12F675T-E/SNTR-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC12F675T-E/SN
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC12F675T-E/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12F675T-E/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F675T-E/SN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12F675T-E/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F675T-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC12F675T-E/SN - 037512-PIC12F675T-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F675T-E/SN
037512-PIC12F675T-E/SN
Embedded - Embedded - Microcontrollers - PIC12F675T-E/SN 037512-PIC12F675T-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 037512-PIC12F675T-E/ SN Packaging: Reel - TR Core Processor: PIC Number of I/O: 5 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037512-PIC12F675T-E/SN
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC12F675T-E/SN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F675T-E/SN
Microcontrollers PIC12F675T-E/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC

IC MCU 8BIT 1.75KB FLASH 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F675T-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F675T-E/SN
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F675T-E/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC

IC MCU 8BIT 1.75KB FLASH 8SOIC

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC12F675T-E/SN
Embedded - Microcontrollers PIC12F675T-E/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC

IC MCU 8BIT 1.75KB FLASH 8SOIC

Supplier's Site Datasheet
Microcontrollers - PIC12F675T-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F675T-E/SN
Microcontrollers PIC12F675T-E/SN
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 92C4346 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip
92C4346
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip 92C4346
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,8PIN,PL ASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mcu, 8Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip - 55AC3000 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip
55AC3000
Mcu, 8Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip 55AC3000
MCU, 8BIT, PIC12, 20MHZ, SOIC-8; Product Range:PIC12 Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s; Embedded Interface Type:-; RoHS Compliant: Yes

MCU, 8BIT, PIC12, 20MHZ, SOIC-8; Product Range:PIC12 Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s; Embedded Interface Type:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F675T-E/SN
8-bit Microcontrollers - MCU PIC12F675T-E/SN
8-bit Microcontrollers - MCU 1.75KB 64 RAM 6 I/O Ext Temp SOIC8

8-bit Microcontrollers - MCU 1.75KB 64 RAM 6 I/O Ext Temp SOIC8

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12F675T-E/SNCT-ND 685-PIC12F675T-E/SN 037512-PIC12F675T-E/SN PIC12F675T-E/SN PIC12F675T-E/SN PIC12F675T-E/SN PIC12F675T-E/SN 92C4346 55AC3000 PIC12F675T-E/SN
Product Name Microcontrollers 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC12F675T-E/SN Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip Mcu, 8Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 4x10b
RAM 0.0640 KB 0.0640 KB 1.75 KB 0.0640 KB 64 KB 0.0640 KB 0.0640 KB
ROM 1.75 KB 0.1280 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C87501100 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type QFP; Other; 120-LQFP
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details