Microchip Technology, Inc. Microcontrollers PIC12F510T-I/SN

Description
8bit MCU 1.5 KB Flash, 38 RAM, 6 I/O
Request a Quote Datasheet
Description
8bit MCU 1.5 KB Flash, 38 RAM, 6 I/O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2638057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638057
Microcontrollers 2638057
8bit MCU 1.5 KB Flash, 38 RAM, 6 I/O

8bit MCU 1.5 KB Flash, 38 RAM, 6 I/O

Supplier's Site
Microcontrollers - 2638057P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638057P
Microcontrollers 2638057P
8bit MCU 1.5 KB Flash, 38 RAM, 6 I/O

8bit MCU 1.5 KB Flash, 38 RAM, 6 I/O

Supplier's Site
Microcontrollers - 2638056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638056
Microcontrollers 2638056
8bit MCU 1.5 KB Flash, 38 RAM, 6 I/O

8bit MCU 1.5 KB Flash, 38 RAM, 6 I/O

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC12F510T-I/SN - 026761-PIC12F510T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F510T-I/SN
026761-PIC12F510T-I/SN
Embedded - Embedded - Microcontrollers - PIC12F510T-I/SN 026761-PIC12F510T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 026761-PIC12F510T-I/ SN Packaging: Reel - TR Core Processor: PIC Number of I/O: 5 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: FLASH Data Converters: A/D 4x8b Family Name: PIC12F510 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 8MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 38 x 8 Alternative Parts (Cross-Reference): PIC12F510-I/MS; PIC12F510T-I/MS; PIC12F510-I/SN; PIC12F510-E/SN; Introduction Date: July 05, 2005 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 026761-PIC12F510T-I/SN
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: FLASH
Data Converters: A/D 4x8b
Family Name: PIC12F510
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 38 x 8
Alternative Parts (Cross-Reference): PIC12F510-I/MS; PIC12F510T-I/MS; PIC12F510-I/SN; PIC12F510-E/SN;
Introduction Date: July 05, 2005
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC12F510T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F510T-I/SNDKR-ND
Microcontrollers PIC12F510T-I/SNDKR-ND
PIC PIC® 12F Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - PIC12F510T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F510T-I/SNCT-ND
Microcontrollers PIC12F510T-I/SNCT-ND
PIC PIC® 12F Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - PIC12F510T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F510T-I/SNTR-ND
Microcontrollers PIC12F510T-I/SNTR-ND
PIC PIC® 12F Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-PIC12F510T-I/SN
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-PIC12F510T-I/SN
IC MCU 8BIT 1.5KB FLASH 8SOIC Product overview: PIC12F510T-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F510T-I/SN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB FLASH 8SOIC Product overview: PIC12F510T-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F510T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F510T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F510T-I/SN
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F510T-I/SN
IC MCU 8BIT 1.5KB FLASH 8SOIC

IC MCU 8BIT 1.5KB FLASH 8SOIC

Supplier's Site
Microcontrollers - PIC12F510T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F510T-I/SN
Microcontrollers PIC12F510T-I/SN
PIC PIC® 12F Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F510T-I/SN
8-bit Microcontrollers - MCU PIC12F510T-I/SN
8-bit Microcontrollers - MCU 1.5 KB 38 RAM 6 I/O Ind Temp SOIC8

8-bit Microcontrollers - MCU 1.5 KB 38 RAM 6 I/O Ind Temp SOIC8

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 71J7198 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip
71J7198
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip 71J7198
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,8PIN,PL ASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC12F510T-I/SN
Embedded - Microcontrollers PIC12F510T-I/SN
IC MCU 8BIT 1.5KB FLASH 8SOIC

IC MCU 8BIT 1.5KB FLASH 8SOIC

Supplier's Site Datasheet
Microcontrollers - PIC12F510T-I/SN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F510T-I/SN
Microcontrollers PIC12F510T-I/SN
IC MCU 8BIT 1.5KB FLASH 8SOIC

IC MCU 8BIT 1.5KB FLASH 8SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2638057 026761-PIC12F510T-I/SN PIC12F510T-I/SNDKR-ND 685-PIC12F510T-I/SN PIC12F510T-I/SN PIC12F510T-I/SN PIC12F510T-I/SN 71J7198 PIC12F510T-I/SN PIC12F510T-I/SN
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC12F510T-I/SN Microcontrollers 8-bit 8BIT 1.5KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Package Type SOIC; Other; SOIC SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; Tape & Reel (TR) Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Pin Count 8 8
Life Cycle Stage Active Active Active
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSLMCAFXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC845BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details