Microchip Technology, Inc. Microcontrollers PIC12F508T-I/SN

Description
8bit MCU 768 B Flash, 25 RAM, 6 I/O
Request a Quote Datasheet
Description
8bit MCU 768 B Flash, 25 RAM, 6 I/O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2638055P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638055P
Microcontrollers 2638055P
8bit MCU 768 B Flash, 25 RAM, 6 I/O

8bit MCU 768 B Flash, 25 RAM, 6 I/O

Supplier's Site
Microcontrollers - 2638054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638054
Microcontrollers 2638054
8bit MCU 768 B Flash, 25 RAM, 6 I/O

8bit MCU 768 B Flash, 25 RAM, 6 I/O

Supplier's Site
Microcontrollers - 2638055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638055
Microcontrollers 2638055
8bit MCU 768 B Flash, 25 RAM, 6 I/O

8bit MCU 768 B Flash, 25 RAM, 6 I/O

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC12F508T-I/SN - 038553-PIC12F508T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F508T-I/SN
038553-PIC12F508T-I/SN
Embedded - Embedded - Microcontrollers - PIC12F508T-I/SN 038553-PIC12F508T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 038553-PIC12F508T-I/ SN Packaging: Reel - TR Core Processor: PIC Number of I/O: 5 Program Memory Size: 768B (512 x 12) Program Memory Type: FLASH Family Name: PIC12F508 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 25 x 8 Alternative Parts (Cross-Reference): PIC12F508-I/P; PIC12F508I/MC ; PIC12F508-I/PG; PIC12F508T-I/MSG; Introduction Date: June 08, 2004 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 038553-PIC12F508T-I/SN
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 768B (512 x 12)
Program Memory Type: FLASH
Family Name: PIC12F508
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 25 x 8
Alternative Parts (Cross-Reference): PIC12F508-I/P; PIC12F508I/MC ; PIC12F508-I/PG; PIC12F508T-I/MSG;
Introduction Date: June 08, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC12F508T-I/SN
8-bit 8BIT Embedded Microcontroller MCU 685-PIC12F508T-I/SN
IC MCU 8BIT 768B FLASH 8SOIC Product overview: PIC12F508T-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F508T-I/SN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B FLASH 8SOIC Product overview: PIC12F508T-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F508T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC12F508T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F508T-I/SNDKR-ND
Microcontrollers PIC12F508T-I/SNDKR-ND
PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - PIC12F508T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F508T-I/SNCT-ND
Microcontrollers PIC12F508T-I/SNCT-ND
PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - PIC12F508T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F508T-I/SNTR-ND
Microcontrollers PIC12F508T-I/SNTR-ND
PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-SOIC

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC12F508T-I/SN
Embedded - Microcontrollers PIC12F508T-I/SN
IC MCU 8BIT 768B FLASH 8SOIC

IC MCU 8BIT 768B FLASH 8SOIC

Supplier's Site Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 89H0421 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip
89H0421
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip 89H0421
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,8PIN,PL ASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Microcontrollers - PIC12F508T-I/SN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F508T-I/SN
Microcontrollers PIC12F508T-I/SN
IC MCU 8BIT 768B FLASH 8SOIC

IC MCU 8BIT 768B FLASH 8SOIC

Supplier's Site Datasheet
Microcontrollers - PIC12F508T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F508T-I/SN
Microcontrollers PIC12F508T-I/SN
PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-SOIC

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC12F508T-I/SN - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC12F508T-I/SN
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC12F508T-I/SN
2V~5.5V PIC 25Byte 4MHz 5 SOIC-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

2V~5.5V PIC 25Byte 4MHz 5 SOIC-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F508T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F508T-I/SN
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F508T-I/SN
IC MCU 8BIT 768B FLASH 8SOIC

IC MCU 8BIT 768B FLASH 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F508T-I/SN
8-bit Microcontrollers - MCU PIC12F508T-I/SN
8-bit Microcontrollers - MCU 1 KB 25 RAM 6 I/O Ind Temp SOIC8

8-bit Microcontrollers - MCU 1 KB 25 RAM 6 I/O Ind Temp SOIC8

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2638055P 038553-PIC12F508T-I/SN 685-PIC12F508T-I/SN PIC12F508T-I/SNDKR-ND PIC12F508T-I/SN 89H0421 PIC12F508T-I/SN PIC12F508T-I/SN PIC12F508T-I/SN PIC12F508T-I/SN PIC12F508T-I/SN
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC12F508T-I/SN 8-bit 8BIT Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Package Type SOIC; Other; SOIC SOIC; Other; 8-SOIC Other; Tape & Reel (TR) SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
Pin Count 8 8
Life Cycle Stage Active Active Active
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC847BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details
Microcontrollers - CG8020AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers