PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 768B (512 x 12) OTP 18-SOIC
IC MCU 8BIT 768B OTP 18SOIC
IC,MICROCONTROLLER,8
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 10MHz SOIC-18
IC MCU 8BIT 768B OTP 18SOIC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C54-10/SO | PIC16C54-10/SO | 23C3216 | PIC16C54-10/SO | PIC16C54-10/SO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 10 MHz | 10 MHz | |||
| RAM | 0.0250 KB | 25 KB | |||
| I/O Ports | 12 |