Microchip Technology, Inc. Microcontrollers PIC12LF1552T-I/SN

Description
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC
Request a Quote Datasheet
Description
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC12LF1552T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - 150-PIC12LF1552T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 8BIT 3.5KB FLASH 8SOIC

IC MCU 8BIT 3.5KB FLASH 8SOIC

Buy Now Datasheet
Microcontrollers - 150-PIC12LF1552T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 8BIT 3.5KB FLASH 8SOIC

IC MCU 8BIT 3.5KB FLASH 8SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC12LF1552T-I/SN
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC12LF1552T-I/SN
IC MCU 8BIT 3.5KB FLASH 8SOIC Product overview: PIC12LF1552T-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LF1552T-I/S N can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 8SOIC Product overview: PIC12LF1552T-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LF1552T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC12LF1552T-I/SN - 889346-PIC12LF1552T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12LF1552T-I/SN
889346-PIC12LF1552T-I/SN
Embedded - Embedded - Microcontrollers - PIC12LF1552T-I/SN 889346-PIC12LF1552T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 889346-PIC12LF1552T- I/SN Series: PIC® 12F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC Core Processor: PIC Speed: 32MHz Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 5 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC12LF1552 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889346-PIC12LF1552T-I/SN
Series: PIC® 12F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC
Core Processor: PIC
Speed: 32MHz
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 5
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: PIC12LF1552
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12LF1552T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12LF1552T-I/SN
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12LF1552T-I/SN
IC MCU 8BIT 3.5KB FLASH 8SOIC

IC MCU 8BIT 3.5KB FLASH 8SOIC

Supplier's Site
Microcontrollers - PIC12LF1552T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12LF1552T-I/SN
Microcontrollers PIC12LF1552T-I/SN
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - PIC12LF1552T-I/SN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12LF1552T-I/SN
Microcontrollers PIC12LF1552T-I/SN
IC MCU 8BIT 3.5KB FLASH 8SOIC

IC MCU 8BIT 3.5KB FLASH 8SOIC

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC12LF1552T-I/SN
Embedded - Microcontrollers PIC12LF1552T-I/SN
IC MCU 8BIT 3.5KB FLASH 8SOIC

IC MCU 8BIT 3.5KB FLASH 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12LF1552T-I/SN
8-bit Microcontrollers - MCU PIC12LF1552T-I/SN
8-bit Microcontrollers - MCU 3.5KBFlash 256bRAM 6 I/0, 10-Bit ADC

8-bit Microcontrollers - MCU 3.5KBFlash 256bRAM 6 I/0, 10-Bit ADC

Buy Now Datasheet
Mcu, 8Bit, 32Mhz, Nsoic-8; Product Range Microchip - 47W7453 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Nsoic-8; Product Range Microchip
47W7453
Mcu, 8Bit, 32Mhz, Nsoic-8; Product Range Microchip 47W7453
MCU, 8BIT, 32MHZ, NSOIC-8; Product Range:PIC12 Family PIC12LF15xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:NSOIC; No. of I/O s:5I/O s RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, NSOIC-8; Product Range:PIC12 Family PIC12LF15xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:NSOIC; No. of I/O s:5I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC12LF1552T-I/SNTR-ND 685-PIC12LF1552T-I/SN 889346-PIC12LF1552T-I/SN PIC12LF1552T-I/SN PIC12LF1552T-I/SN PIC12LF1552T-I/SN PIC12LF1552T-I/SN PIC12LF1552T-I/SN 47W7453
Product Name Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC12LF1552T-I/SN Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, 32Mhz, Nsoic-8; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 4x10b
RAM 0.2560 KB 0.2560 KB 3.5 KB 256 KB 0.2560 KB 0.2560 KB 0.2560 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2650F128RHBR - 1159461-CC2650F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7776AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers