PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) EPROM, UV 18-CERDIP
IC MCU 8B 768B EPROM/UV 18CERDIP Product overview: PIC16C54A/JW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C54A/JW can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1237786-PIC16C54A/JW
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC MCU 8B 768B EPROM/UV 18CERDIP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) EPROM, UV 18-CERDIP
IC MCU 8B 768B EPROM/UV 18CERDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C54A/JW-ND | 685-PIC16C54A/JW | 1237786-PIC16C54A/JW | PIC16C54A/JW | PIC16C54A/JW | PIC16C54A/JW |
| Product Name | Microcontrollers | Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16C54A/JW | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 0.0250 KB | 0.0250 KB | 0.0250 KB | 25 KB | ||
| ROM | 0.7680 KB | |||||
| ROM Type | EPROM | EPROM, UV |